ESAB Welding and Cutting Products Arcaloy Stainless Steel Metal Cored Wires Arcaloy MC316L

Description
Features Arcaloy MC316L is a composite metal cored stainless steel wire which has a stainless steel sheath. The addition of molybdenum helps reduce pitting corrosion. As a small diameter cored wire it can be used for the welding of thin gauge 316, 316L and sometimes 304 and 304L stainless steels. Its higher deposition rate and less penetration compared to solid wire makes it very suitable for making butt, fillet and lap welds on gauge material. Higher speeds are also possible compared to solid wire. The low spatter and slag-free welds make this electrode ideal for automatic and robotic welding. The pushing technique can be used to further minimize the penetration and oxide film formed on the surface of the weld. Typical applications include automobile catalytic converters, manifolds, mufflers, exhaust systems. For welding in the spray mode of metal transfer, the shielding gas should be argon with 1 or 2% oxygen or carbon dioxide. Pulse welding can also be used to further minimize penetration in thin gauge steels. This metal cored wire can also be used in submerged arc welding. It can be used with ESAB OK 10.93 flux. Industries Automotive Industrial and General Fabrication Mobile Equipment Pipeline Ship/Barge Building Welding Process Welding-GMAW (MIG/MAG - Metal Inert Gas / Metal Active Gas) Welding-MCAW - Metal Core Arc Welding Welding-SAW - Submerged Arc Welding
Description
Features Arcaloy MC316L is a composite metal cored stainless steel wire which has a stainless steel sheath. The addition of molybdenum helps reduce pitting corrosion. As a small diameter cored wire it can be used for the welding of thin gauge 316, 316L and sometimes 304 and 304L stainless steels. Its higher deposition rate and less penetration compared to solid wire makes it very suitable for making butt, fillet and lap welds on gauge material. Higher speeds are also possible compared to solid wire. The low spatter and slag-free welds make this electrode ideal for automatic and robotic welding. The pushing technique can be used to further minimize the penetration and oxide film formed on the surface of the weld. Typical applications include automobile catalytic converters, manifolds, mufflers, exhaust systems. For welding in the spray mode of metal transfer, the shielding gas should be argon with 1 or 2% oxygen or carbon dioxide. Pulse welding can also be used to further minimize penetration in thin gauge steels. This metal cored wire can also be used in submerged arc welding. It can be used with ESAB OK 10.93 flux. Industries Automotive Industrial and General Fabrication Mobile Equipment Pipeline Ship/Barge Building Welding Process Welding-GMAW (MIG/MAG - Metal Inert Gas / Metal Active Gas) Welding-MCAW - Metal Core Arc Welding Welding-SAW - Submerged Arc Welding

Suppliers

Company
Product
Description
Supplier Links
Arcaloy Stainless Steel Metal Cored Wires - Arcaloy MC316L - ESAB Welding and Cutting Products
Florence, SC, USA
Arcaloy Stainless Steel Metal Cored Wires
Arcaloy MC316L
Arcaloy Stainless Steel Metal Cored Wires Arcaloy MC316L
Features Arcaloy MC316L is a composite metal cored stainless steel wire which has a stainless steel sheath. The addition of molybdenum helps reduce pitting corrosion. As a small diameter cored wire it can be used for the welding of thin gauge 316, 316L and sometimes 304 and 304L stainless steels. Its higher deposition rate and less penetration compared to solid wire makes it very suitable for making butt, fillet and lap welds on gauge material. Higher speeds are also possible compared to solid wire. The low spatter and slag-free welds make this electrode ideal for automatic and robotic welding. The pushing technique can be used to further minimize the penetration and oxide film formed on the surface of the weld. Typical applications include automobile catalytic converters, manifolds, mufflers, exhaust systems. For welding in the spray mode of metal transfer, the shielding gas should be argon with 1 or 2% oxygen or carbon dioxide. Pulse welding can also be used to further minimize penetration in thin gauge steels. This metal cored wire can also be used in submerged arc welding. It can be used with ESAB OK 10.93 flux. Industries Automotive Industrial and General Fabrication Mobile Equipment Pipeline Ship/Barge Building Welding Process Welding-GMAW (MIG/MAG - Metal Inert Gas / Metal Active Gas) Welding-MCAW - Metal Core Arc Welding Welding-SAW - Submerged Arc Welding

Features

  • Arcaloy MC316L is a composite metal cored stainless steel wire which has a stainless steel sheath. The addition of molybdenum helps reduce pitting corrosion. As a small diameter cored wire it can be used for the welding of thin gauge 316, 316L and sometimes 304 and 304L stainless steels. Its higher deposition rate and less penetration compared to solid wire makes it very suitable for making butt, fillet and lap welds on gauge material. Higher speeds are also possible compared to solid wire. The low spatter and slag-free welds make this electrode ideal for automatic and robotic welding. The pushing technique can be used to further minimize the penetration and oxide film formed on the surface of the weld. Typical applications include automobile catalytic converters, manifolds, mufflers, exhaust systems. For welding in the spray mode of metal transfer, the shielding gas should be argon with 1 or 2% oxygen or carbon dioxide. Pulse welding can also be used to further minimize penetration in thin gauge steels. This metal cored wire can also be used in submerged arc welding. It can be used with ESAB OK 10.93 flux.

Industries

  • Automotive
  • Industrial and General Fabrication
  • Mobile Equipment
  • Pipeline
  • Ship/Barge Building

Welding Process

  • Welding-GMAW (MIG/MAG - Metal Inert Gas / Metal Active Gas)
  • Welding-MCAW - Metal Core Arc Welding
  • Welding-SAW - Submerged Arc Welding
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number Arcaloy MC316L
Product Name Arcaloy Stainless Steel Metal Cored Wires
Joining Process / Product Form Flux Cored Wire
Unlock Full Specs
to access all available technical data

Similar Products

Printed Circuit Board (PCB) Solder Stencils - ALPHA ® CUT HR2 Laser Cut Stencils - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Braze or solder in the form of a paste.
View Details
Solder - 6246763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0394 inch (1 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Dual Shield Mild Steel Flux Cored Wires - DUAL SHIELD R-70 ULTRA - ESAB Welding and Cutting Products
Specs
Joining Process / Product Form Flux Cored Wire
Diameter / Thickness 0.0450 to 0.0938 inch (1.14 to 2.38 mm)
Nominal Composition C 0.02%, Mn 1.4%, Si 0.5%, P 0.014%, S 0.008%
View Details
Washington Alloy Co.
View Details