ESAB Welding and Cutting Products Arcaloy Stainless Steel Metal Cored Wires Arcaloy MC308L

Description
Features Arcaloy MC308L is a composite metal cored stainless steel wire which has a stainless steel sheath. Arcaloy MC308L is used for welding types 301, 302, 304, and 304L. This may be used for welding types 321 and 347 if service temperatures do not exceed 500°F(260°C). Its higher deposition rate and less penetration compared to solid wire makes it very suitable for making butt, fillet and lap welds on gauge material. Higher speeds are also possible compared to solid wire. The low spatter and slag-free welds make this electrode ideal for automatic and robotic welding. The pushing technique can be used to further minimize the penetration and oxide film formed on the surface of the weld. Typical applications include automobile catalytic converters, manifolds, mufflers, exhaust systems. For welding in the spray mode of metal transfer, the shielding gas should be argon with 1 or 2% oxygen or carbon dioxide. Pulse welding can also be used to further minimize penetration in thin gauge steels. This metal cored wire can also be used in submerged arc welding in combination with 10.93 Flux. Industries Automotive Industrial and General Fabrication Mobile Equipment Pipeline Process Ship/Barge Building Welding Process Welding-GMAW (MIG/MAG - Metal Inert Gas / Metal Active Gas) Welding-MCAW - Metal Core Arc Welding Welding-SAW - Submerged Arc Welding
Description
Features Arcaloy MC308L is a composite metal cored stainless steel wire which has a stainless steel sheath. Arcaloy MC308L is used for welding types 301, 302, 304, and 304L. This may be used for welding types 321 and 347 if service temperatures do not exceed 500°F(260°C). Its higher deposition rate and less penetration compared to solid wire makes it very suitable for making butt, fillet and lap welds on gauge material. Higher speeds are also possible compared to solid wire. The low spatter and slag-free welds make this electrode ideal for automatic and robotic welding. The pushing technique can be used to further minimize the penetration and oxide film formed on the surface of the weld. Typical applications include automobile catalytic converters, manifolds, mufflers, exhaust systems. For welding in the spray mode of metal transfer, the shielding gas should be argon with 1 or 2% oxygen or carbon dioxide. Pulse welding can also be used to further minimize penetration in thin gauge steels. This metal cored wire can also be used in submerged arc welding in combination with 10.93 Flux. Industries Automotive Industrial and General Fabrication Mobile Equipment Pipeline Process Ship/Barge Building Welding Process Welding-GMAW (MIG/MAG - Metal Inert Gas / Metal Active Gas) Welding-MCAW - Metal Core Arc Welding Welding-SAW - Submerged Arc Welding

Suppliers

Company
Product
Description
Supplier Links
Arcaloy Stainless Steel Metal Cored Wires - Arcaloy MC308L - ESAB Welding and Cutting Products
Florence, SC, USA
Arcaloy Stainless Steel Metal Cored Wires
Arcaloy MC308L
Arcaloy Stainless Steel Metal Cored Wires Arcaloy MC308L
Features Arcaloy MC308L is a composite metal cored stainless steel wire which has a stainless steel sheath. Arcaloy MC308L is used for welding types 301, 302, 304, and 304L. This may be used for welding types 321 and 347 if service temperatures do not exceed 500°F(260°C). Its higher deposition rate and less penetration compared to solid wire makes it very suitable for making butt, fillet and lap welds on gauge material. Higher speeds are also possible compared to solid wire. The low spatter and slag-free welds make this electrode ideal for automatic and robotic welding. The pushing technique can be used to further minimize the penetration and oxide film formed on the surface of the weld. Typical applications include automobile catalytic converters, manifolds, mufflers, exhaust systems. For welding in the spray mode of metal transfer, the shielding gas should be argon with 1 or 2% oxygen or carbon dioxide. Pulse welding can also be used to further minimize penetration in thin gauge steels. This metal cored wire can also be used in submerged arc welding in combination with 10.93 Flux. Industries Automotive Industrial and General Fabrication Mobile Equipment Pipeline Process Ship/Barge Building Welding Process Welding-GMAW (MIG/MAG - Metal Inert Gas / Metal Active Gas) Welding-MCAW - Metal Core Arc Welding Welding-SAW - Submerged Arc Welding

Features

  • Arcaloy MC308L is a composite metal cored stainless steel wire which has a stainless steel sheath. Arcaloy MC308L is used for welding types 301, 302, 304, and 304L. This may be used for welding types 321 and 347 if service temperatures do not exceed 500°F(260°C). Its higher deposition rate and less penetration compared to solid wire makes it very suitable for making butt, fillet and lap welds on gauge material. Higher speeds are also possible compared to solid wire. The low spatter and slag-free welds make this electrode ideal for automatic and robotic welding. The pushing technique can be used to further minimize the penetration and oxide film formed on the surface of the weld. Typical applications include automobile catalytic converters, manifolds, mufflers, exhaust systems. For welding in the spray mode of metal transfer, the shielding gas should be argon with 1 or 2% oxygen or carbon dioxide. Pulse welding can also be used to further minimize penetration in thin gauge steels. This metal cored wire can also be used in submerged arc welding in combination with 10.93 Flux.

Industries

  • Automotive
  • Industrial and General Fabrication
  • Mobile Equipment
  • Pipeline
  • Process
  • Ship/Barge Building

Welding Process

  • Welding-GMAW (MIG/MAG - Metal Inert Gas / Metal Active Gas)
  • Welding-MCAW - Metal Core Arc Welding
  • Welding-SAW - Submerged Arc Welding
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number Arcaloy MC308L
Product Name Arcaloy Stainless Steel Metal Cored Wires
Joining Process / Product Form Flux Cored Wire
Unlock Full Specs
to access all available technical data

Similar Products

SAC 305 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Solder Alloy Lead Free
View Details
Solder - 2349604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0276 inch (0.7000 mm)
Melting Range 370 F (188 C)
View Details
Solder Materials - LOCTITE MP 218 - Henkel Corporation - Industrial
Henkel Corporation - Industrial
Specs
Joining Process / Product Form Braze or solder in the form of a paste.; Paste
View Details
Welding Consumable - Flux-Cored Wires - Self-Shielded - Innershield®  NR -152 - Lincoln Electric Co. (The)
Specs
Applications / Materials Joined Mild Steel for Single Pass Welding on Thicknesses from 0.8 Mm - 4.8 Mm (0.030 - 3/16 In) Spot or Short Intermittent Welds, Automotive, Transportation
Joining Process / Product Form Flux Cored Wire
Diameter / Thickness 0.0620 to 0.0680 inch (1.57 to 1.73 mm)
View Details