ALL-STATE BRAZALOY 53 -- WELDING FILLER METAL/ELECTRODES
ESAB Welding and Cutting Products
Welding Filler Metal/Electrodes
All-State BRAZALOY 53
Description
Features
White powder flux for removing oxides of aluminum and zinc based alloys. Active to 700°F. Performs to AWS A5.31, Type FB1-A
-
ESAB Welding and Cutting Products
Description
Features
White powder flux for removing oxides of aluminum and zinc based alloys. Active to 700°F. Performs to AWS A5.31, Type FB1-A
Suppliers
Features
White powder flux for removing oxides of aluminum and zinc based alloys. Active to 700°F. Performs to AWS A5.31, Type FB1-A
Features
- White powder flux for removing oxides of aluminum and zinc based alloys. Active to 700°F. Performs to AWS A5.31, Type FB1-A
Supplier's Site
Technical Specifications
|
Product Category
|
Filler Alloys and Consumables |
|
Product Number
|
All-State BRAZALOY 53 |
|
Product Name
|
Welding Filler Metal/Electrodes |
|
Tensile Strength (UTS)
|
28000 psi (19706 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Joining Process / Product Form
Solid wire or rod; Wire
Diameter / Thickness
0.0591 inch (1.5 mm)
Solder Alloy
Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
ESAB Welding and Cutting Products
Joining Process / Product Form
Powder
Tensile Strength (UTS)
98625 psi (69410 m H2O)
Yield Strength (YS)
89198 psi (62775 m H2O)
View Details
Nominal Composition
Tetrafluoro Potassium Aluminate (KAlF4); Pentafluoro Potassium Monohydrate (K2AlF5 · H20)
Braze Alloy
Aluminum Alloy Braze
View Details