ALL-STATE 390 SOLDER -- WELDING FILLER METAL/ELECTRODES
ESAB Welding and Cutting Products
Welding Filler Metal/Electrodes
All-State 390 Solder
Description
Features
Solders aluminum to itself and most other metals at 390°F. 40% elongation. Good corrosion resistance. Limited tensile strength.
-
ESAB Welding and Cutting Products
Description
Features
Solders aluminum to itself and most other metals at 390°F. 40% elongation. Good corrosion resistance. Limited tensile strength.
Suppliers
Features
Solders aluminum to itself and most other metals at 390°F. 40% elongation. Good corrosion resistance. Limited tensile strength.
Features
- Solders aluminum to itself and most other metals at 390°F. 40% elongation. Good corrosion resistance. Limited tensile strength.
Supplier's Site
Technical Specifications
|
Product Category
|
Filler Alloys and Consumables |
|
Product Number
|
All-State 390 Solder |
|
Product Name
|
Welding Filler Metal/Electrodes |
|
Tensile Strength (UTS)
|
8000 psi (5630 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Joining Process / Product Form
Solid wire or rod; Wire
Diameter / Thickness
0.0276 inch (0.7000 mm)
Solder Alloy
Tin-Lead Alloy Solder (SN-Pb)
View Details
MacDermid Alpha Electronics Solutions
Joining Process / Product Form
Powder; Flux Cored Wire
View Details
Lincoln Electric Co. (The)
Applications / Materials Joined
API 5L X42 Through X56 Grade Pipe, Cross Country and In-plant Pipe
Joining Process / Product Form
Stick (SMAW) Electrode
Diameter / Thickness
0.0938 to 0.1875 inch (2.38 to 4.76 mm)
View Details
Robvon Backing Ring Company, Inc.
Joining Process / Product Form
Rings or other shapes that backup or fill-in and provide spacing in a weld joint.; Backing Ring/Consumable Insert Ring
Welding Filler Types
Carbon Steel (optional feature); Steel - Stainless (optional feature); Chrome Moly
Weld Positions
All positions; Vertical Downhand; Flat; Horizontal; Overhead; Vertical Up or Down; Vertical Up
View Details