ESAB Welding and Cutting Products NICKEL-BASED AND COBALT-BASED PTA & LASER CLADDING POWDER 6040 Series

Description
Stoody, an ESAB brand, announced today that it has added a series of new plasma transfer arc (PTA) and laser cladding powders to its growing consumables product offering. Joining Stoody's recently released series of 6040 nickel-based tungsten carbide blends are two new nickel-based powder lines, as well as a new line of cobalt-based Stoodite powders.Suitable for automated PTA hardfacing and laser cladding processes, the Stoody 6040 powder formulations are composed of 60% tungsten carbide and 40% nickel alloy, with a 40 - 45 Rockwell C hardness range. Within the 6040 family, there are three formulations including: 6040-PLC, with standard and crushed eutectic tungsten carbides; 6040-PLS, with spherical tungsten carbides especially well-suited for laser cladding; and 6040-PLM, with macrocyrstalline tungsten carbides. Potential applications include:Petroleum, downhole tooling - stabilizers, bit holders, kick rings, radial bearings;Petroleum, oil sands - ground engaging tools, crusher teeth, screen plates, latch bars, slurry elbows;Mining, ore processing - exhaust fan liners, chutes, wear sleeves, sludge pumps, mixing blades, centrifuges;Cement production - dry cement pumps, classifier blades, coupling shafts, feed screws;Brick making - extruder flights, pug knives, crusher roll blades, dies;Pigment production - dry material pumps, cyclones, micronizers, feed pipes, bag screen impact plates; and,Other - steel mill guide rolls, screw presses, anode paste mixers, pulpers, tunneling cutters.
Description
Stoody, an ESAB brand, announced today that it has added a series of new plasma transfer arc (PTA) and laser cladding powders to its growing consumables product offering. Joining Stoody's recently released series of 6040 nickel-based tungsten carbide blends are two new nickel-based powder lines, as well as a new line of cobalt-based Stoodite powders.Suitable for automated PTA hardfacing and laser cladding processes, the Stoody 6040 powder formulations are composed of 60% tungsten carbide and 40% nickel alloy, with a 40 - 45 Rockwell C hardness range. Within the 6040 family, there are three formulations including: 6040-PLC, with standard and crushed eutectic tungsten carbides; 6040-PLS, with spherical tungsten carbides especially well-suited for laser cladding; and 6040-PLM, with macrocyrstalline tungsten carbides. Potential applications include:Petroleum, downhole tooling - stabilizers, bit holders, kick rings, radial bearings;Petroleum, oil sands - ground engaging tools, crusher teeth, screen plates, latch bars, slurry elbows;Mining, ore processing - exhaust fan liners, chutes, wear sleeves, sludge pumps, mixing blades, centrifuges;Cement production - dry cement pumps, classifier blades, coupling shafts, feed screws;Brick making - extruder flights, pug knives, crusher roll blades, dies;Pigment production - dry material pumps, cyclones, micronizers, feed pipes, bag screen impact plates; and,Other - steel mill guide rolls, screw presses, anode paste mixers, pulpers, tunneling cutters.

Suppliers

Company
Product
Description
Supplier Links
NICKEL-BASED AND COBALT-BASED PTA & LASER CLADDING POWDER - 6040 Series - ESAB Welding and Cutting Products
Florence, SC, USA
NICKEL-BASED AND COBALT-BASED PTA & LASER CLADDING POWDER
6040 Series
NICKEL-BASED AND COBALT-BASED PTA & LASER CLADDING POWDER 6040 Series
Stoody, an ESAB brand, announced today that it has added a series of new plasma transfer arc (PTA) and laser cladding powders to its growing consumables product offering. Joining Stoody's recently released series of 6040 nickel-based tungsten carbide blends are two new nickel-based powder lines, as well as a new line of cobalt-based Stoodite powders.Suitable for automated PTA hardfacing and laser cladding processes, the Stoody 6040 powder formulations are composed of 60% tungsten carbide and 40% nickel alloy, with a 40 - 45 Rockwell C hardness range. Within the 6040 family, there are three formulations including: 6040-PLC, with standard and crushed eutectic tungsten carbides; 6040-PLS, with spherical tungsten carbides especially well-suited for laser cladding; and 6040-PLM, with macrocyrstalline tungsten carbides. Potential applications include:Petroleum, downhole tooling - stabilizers, bit holders, kick rings, radial bearings;Petroleum, oil sands - ground engaging tools, crusher teeth, screen plates, latch bars, slurry elbows;Mining, ore processing - exhaust fan liners, chutes, wear sleeves, sludge pumps, mixing blades, centrifuges;Cement production - dry cement pumps, classifier blades, coupling shafts, feed screws;Brick making - extruder flights, pug knives, crusher roll blades, dies;Pigment production - dry material pumps, cyclones, micronizers, feed pipes, bag screen impact plates; and,Other - steel mill guide rolls, screw presses, anode paste mixers, pulpers, tunneling cutters.

Stoody, an ESAB brand, announced today that it has added a series of new plasma transfer arc (PTA) and laser cladding powders to its growing consumables product offering. Joining Stoody's recently released series of 6040 nickel-based tungsten carbide blends are two new nickel-based powder lines, as well as a new line of cobalt-based Stoodite powders.Suitable for automated PTA hardfacing and laser cladding processes, the Stoody 6040 powder formulations are composed of 60% tungsten carbide and 40% nickel alloy, with a 40 - 45 Rockwell C hardness range. Within the 6040 family, there are three formulations including: 6040-PLC, with standard and crushed eutectic tungsten carbides; 6040-PLS, with spherical tungsten carbides especially well-suited for laser cladding; and 6040-PLM, with macrocyrstalline tungsten carbides. Potential applications include:Petroleum, downhole tooling - stabilizers, bit holders, kick rings, radial bearings;Petroleum, oil sands - ground engaging tools, crusher teeth, screen plates, latch bars, slurry elbows;Mining, ore processing - exhaust fan liners, chutes, wear sleeves, sludge pumps, mixing blades, centrifuges;Cement production - dry cement pumps, classifier blades, coupling shafts, feed screws;Brick making - extruder flights, pug knives, crusher roll blades, dies;Pigment production - dry material pumps, cyclones, micronizers, feed pipes, bag screen impact plates; and,Other - steel mill guide rolls, screw presses, anode paste mixers, pulpers, tunneling cutters.

Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number 6040 Series
Product Name NICKEL-BASED AND COBALT-BASED PTA & LASER CLADDING POWDER
Joining Process / Product Form Powder
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Solder Flux - ALPHA ® 856 Liquid Soldering Flux - MacDermid Alpha Electronics Solutions
Specs
Fluxes & Cleaners Soldering Flux / Rosin
View Details
Solder - 1335607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0197 inch (0.5000 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
60/40 Tin Lead Solder - 76001DSC - Belmont Metals, Inc.
Specs
Applications / Materials Joined Electronics, Plating, Plumbing
Joining Process / Product Form Solid wire or rod
Nominal Composition 60/40 Tin Lead
View Details
Welding Filler Metal/Electrodes - OK Tigrod 308L - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Joining Process / Product Form Solid wire or rod; TIG Rod (GTAW)
Tensile Strength (UTS) 93549 psi (65838 m H2O)
Yield Strength (YS) 65267 psi (45933 m H2O)
View Details