Coilcraft, Inc. Audio Transformers / Signal Transformers WBC8-1LC

Description
Audio Transformers / Signal Transformers WBC SMT Mini Wdebnd 1:8 0.150-600 MHz
Datasheet
Description
Audio Transformers / Signal Transformers WBC SMT Mini Wdebnd 1:8 0.150-600 MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
WBC8-1LC
Audio Transformers / Signal Transformers WBC8-1LC
Audio Transformers / Signal Transformers WBC SMT Mini Wdebnd 1:8 0.150-600 MHz

Audio Transformers / Signal Transformers WBC SMT Mini Wdebnd 1:8 0.150-600 MHz

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
WBC8-1LC
Transformers - Pulse Transformers WBC8-1LC
PULSE XFMR 1:8 22UH 176UH

PULSE XFMR 1:8 22UH 176UH

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number WBC8-1LC WBC8-1LC
Product Name Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HA3858-AL Gate Drive Transformer for 300 W Power Supply with PFC - HA3858-AL - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 3-1611471-8 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 20 VA
View Details