Coilcraft, Inc. Transformers - Pulse Transformers WBC4-6TLC

Description
PULSE XFMR 1:4 9UH 36UH
Datasheet
Description
PULSE XFMR 1:4 9UH 36UH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Transformers - Pulse Transformers
WBC4-6TLC
Transformers - Pulse Transformers WBC4-6TLC
PULSE XFMR 1:4 9UH 36UH

PULSE XFMR 1:4 9UH 36UH

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
WBC4-6TLC
Audio Transformers / Signal Transformers WBC4-6TLC
Audio Transformers / Signal Transformers WBC SMT Mini Wdebnd 1:4 0.300-700 MHz

Audio Transformers / Signal Transformers WBC SMT Mini Wdebnd 1:4 0.300-700 MHz

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number WBC4-6TLC WBC4-6TLC
Product Name Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 4-1611450-4 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 30 VA
View Details