The WB2-1-2WL is a through-hole wideband RF transformer with a 1:2 impedance ratio and a 3 dB bandwidth from 0.080 to 700 MHz. It has a maximum insertion loss of 1.00 dB, a primary inductance of 38 µH, a primary DCR of 100 mΩ, a secondary inductance of 75 µH, and a secondary DCR of 150 mΩ. The part is rated for 250 mA maximum current and 1/4 W RF input power, with 500 Vrms isolation between windings. It operates over an ambient temperature range of -40°C to +85°C, uses a ferrite core, and features RoHS-compliant matte tin terminations. Weight is 0.38-0.40 g. It is supplied in tubes of 70 parts. Surface mount and center-tapped variants are available in the same series.
Audio Transformers / Signal Transformers WB SMT RF Trnsfmr Wideband 0.25W
| Coilcraft, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | WB2-1-2WL | WB2-1-2WL |
| Product Name | WB Through Hole Wideband RF Transformers | Audio Transformers / Signal Transformers |
| Cooling Method | Air |