Coilcraft, Inc. WB Wideband RF Transformers WB1040-PC WB1040-PCL

Description
Surface mount and through hole versions 500 V interwinding isolation, 1/4 Watt RF input power 250 mA max current rating. For a smaller package size, see our PWB Series
Request a Quote
Description
Surface mount and through hole versions 500 V interwinding isolation, 1/4 Watt RF input power 250 mA max current rating. For a smaller package size, see our PWB Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Wideband RF transformers for surface mount and through-hole mounting, with a 4:1 impedance ratio, 250 mA maximum current rating, 500 V interwinding isolation, and 1/4 W RF input power, operating from 0.2 to 300 MHz with minimum inductance of 95 µH on the primary and 25 µH on the secondary, 0.160 ohms and 0.115 ohms maximum DC resistance respectively, housed in a package weighing 0.37-0.39 g, rated for -40°C to +85°C ambient temperature, with RoHS compliant matte tin terminations and MSL 1 moisture sensitivity level.

Datasheet Summary
Powered by GS/AI

Wideband RF transformers for surface mount and through-hole mounting, with a 4:1 impedance ratio, 250 mA maximum current rating, 500 V interwinding isolation, and 1/4 W RF input power, operating from 0.2 to 300 MHz with minimum inductance of 95 µH on the primary and 25 µH on the secondary, 0.160 ohms and 0.115 ohms maximum DC resistance respectively, housed in a package weighing 0.37-0.39 g, rated for -40°C to +85°C ambient temperature, with RoHS compliant matte tin terminations and MSL 1 moisture sensitivity level.

Suppliers

Company
Product
Description
Supplier Links
WB Wideband RF Transformers - WB1040-PC WB1040-PCL - Coilcraft, Inc.
Cary, IL, USA
WB Wideband RF Transformers
WB1040-PC WB1040-PCL
WB Wideband RF Transformers WB1040-PC WB1040-PCL
Surface mount and through hole versions 500 V interwinding isolation, 1/4 Watt RF input power 250 mA max current rating. For a smaller package size, see our PWB Series
  • Surface mount and through hole versions
  • 500 V interwinding isolation, 1/4 Watt RF input power
  • 250 mA max current rating.
  • For a smaller package size, see our PWB Series
Supplier's Site Datasheet
WB Wideband RF Transformers - WB1040-PC WB1040-PCL - Coilcraft, Inc.
Cary, IL, USA
WB Wideband RF Transformers
WB1040-PC WB1040-PCL
WB Wideband RF Transformers WB1040-PC WB1040-PCL
Surface mount and through hole versions 500 V interwinding isolation, 1/4 Watt RF input power 250 mA max current rating. For a smaller package size, see our PWB Series
  • Surface mount and through hole versions
  • 500 V interwinding isolation, 1/4 Watt RF input power
  • 250 mA max current rating.
  • For a smaller package size, see our PWB Series
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Transformers
Product Number WB1040-PC WB1040-PCL
Product Name WB Wideband RF Transformers
Cooling Method Air
Unlock Full Specs
to access all available technical data

Similar Products

Flyback Transformers for Texas Instruments TPS23754 - JA4372-AL JA4372-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
LPR6235 Series Coupled Inductors for Step-Up & Flyback Applications - LPR6235-752R LPR6235-752RMRC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details