The SWB2010-SM is a surface mount wideband RF transformer with a 1:1 impedance ratio, rated for 250 mA maximum current and 1/4 watt RF input power. It operates from 0.005 MHz to 100 MHz with a 3 dB bandwidth, featuring 780 µH primary and secondary inductance and a maximum DCR of 0.320 ohms on each winding. The component has 500 Vrms interwinding isolation, operates from -40°C to +85°C, and is rated for three reflows at 260°C. It uses ferrite core material with RoHS compliant matte tin terminations and weighs 0.37-0.39 g. Packaging is 500 per 13-inch reel with EIA-481 embossed plastic tape.
Transformers // Wideband-RF-Transfor
Transformers // Wideband-RF-Transfor
| Coilcraft, Inc. | |
|---|---|
| Product Category | Transformers |
| Product Number | SWB2010-SM SWB2010-SMLD |
| Product Name | SWB2010-SM SWB2010-SMLD |
| Cooling Method | Air |