Coilcraft, Inc. Base/Gate Driver Transformers SD250-1L

Description
Frequency range of 10 - 250 kHz and up UL1446 Class B (130°C) Insulation System (UL File E83628) Samples of 4 standard transformers available in Coilcraft Designer's Kit P404
Request a Quote
Description
Frequency range of 10 - 250 kHz and up UL1446 Class B (130°C) Insulation System (UL File E83628) Samples of 4 standard transformers available in Coilcraft Designer's Kit P404
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD250-1L Base/Gate Driver Transformer from Coilcraft, Inc. operates within a frequency range of 10 to 250 kHz and is designed with a turns ratio of 1:1. It features a primary winding inductance of a minimum of 1.5 mH and a maximum leakage inductance of 4.0 µH. The transformer has a voltage-time product of 375 V-µsec and provides 3750 Vrms isolation between primary and secondary windings for one minute, with 1500 Vrms isolation between secondaries.

The insulation system is rated UL1446 Class B (130°C), ensuring reliability in various applications. The operating temperature range is from -40°C to +85°C. The transformer has a maximum DCR of 0.4 ohms for the primary winding and 0.75 ohms for each secondary winding. Weighing between 15.6 to 16.8 grams, it is packaged with 64 units per tray and features tin-silver over tin over copper terminations.

Datasheet Summary
Powered by GS/AI

The SD250-1L Base/Gate Driver Transformer from Coilcraft, Inc. operates within a frequency range of 10 to 250 kHz and is designed with a turns ratio of 1:1. It features a primary winding inductance of a minimum of 1.5 mH and a maximum leakage inductance of 4.0 µH. The transformer has a voltage-time product of 375 V-µsec and provides 3750 Vrms isolation between primary and secondary windings for one minute, with 1500 Vrms isolation between secondaries.

The insulation system is rated UL1446 Class B (130°C), ensuring reliability in various applications. The operating temperature range is from -40°C to +85°C. The transformer has a maximum DCR of 0.4 ohms for the primary winding and 0.75 ohms for each secondary winding. Weighing between 15.6 to 16.8 grams, it is packaged with 64 units per tray and features tin-silver over tin over copper terminations.

Suppliers

Company
Product
Description
Supplier Links
Base/Gate Driver Transformers - SD250-1L - Coilcraft, Inc.
Cary, IL, USA
Base/Gate Driver Transformers
SD250-1L
Base/Gate Driver Transformers SD250-1L
Frequency range of 10 - 250 kHz and up UL1446 Class B (130°C) Insulation System (UL File E83628) Samples of 4 standard transformers available in Coilcraft Designer's Kit P404
  • Frequency range of 10 - 250 kHz and up
  • UL1446 Class B (130°C) Insulation System (UL File E83628)
  • Samples of 4 standard transformers available in Coilcraft Designer's Kit P404
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number SD250-1L
Product Name Base/Gate Driver Transformers
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CST2020 Series Current Sense Transformers - CST2020-070L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
HP5 Series Hexa-Path Magnetics - HPH5-1200 HPH5-1200LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
CST3015 Series SMT Current Sense Transformers - CST3015-200E CST3015-200ED - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FL3209-6L FL3209-6LD - FL3209-6L FL3209-6LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details