Q4470-CL Q4470-CLD -- MINIATURE SURFACE MOUNT TRANSFORMERS
Coilcraft, Inc.Miniature Surface Mount TransformersQ4470-CL Q4470-CLD
Description
Designed specifically for use with Maxim RS-232 / RS-485 interface ICs
Also specified by Linear Technology and Sipex
Ideal for isolated bias supplies for SiC and GaN gate driver, such as the Skyworks Si827x series.
Suitable for gate drive and other power applications
Miniature surface mount package
Stainless steel cover serves as an excellent pick and place surface
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Designed specifically for use with Maxim RS-232 / RS-485 interface ICs
Also specified by Linear Technology and Sipex
Ideal for isolated bias supplies for SiC and GaN gate driver, such as the Skyworks Si827x series.
Suitable for gate drive and other power applications
Miniature surface mount package
Stainless steel cover serves as an excellent pick and place surface
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Miniature surface mount transformers designed for use with Maxim RS-232/RS-485 interface ICs and other chipset families, featuring 1500 Vrms isolation between windings and a stainless steel cover for automated placement. The Q4470-CL variant provides a 1 CT:1.3 CT turns ratio, 400 μH primary inductance, 32 Vμs volt-time product, 0.950 Ω primary DCR, 0.87 pF primary-to-secondary capacitance, and 0.25 W output power at 150 kHz, packaged in a C-size case measuring 6.60 mm by 5.46 mm with a weight of 510-550 mg. It is supplied on a 13" reel with 1000 units per reel in 16 mm wide, 0.34 mm thick plastic tape with 12 mm pocket spacing and 5.33 mm pocket depth. The part operates from -40°C to +85°C ambient temperature and withstands three reflow cycles at >217°C for 90 seconds.
Datasheet Summary Powered by GS/AI
Miniature surface mount transformers designed for use with Maxim RS-232/RS-485 interface ICs and other chipset families, featuring 1500 Vrms isolation between windings and a stainless steel cover for automated placement. The Q4470-CL variant provides a 1 CT:1.3 CT turns ratio, 400 μH primary inductance, 32 Vμs volt-time product, 0.950 Ω primary DCR, 0.87 pF primary-to-secondary capacitance, and 0.25 W output power at 150 kHz, packaged in a C-size case measuring 6.60 mm by 5.46 mm with a weight of 510-550 mg. It is supplied on a 13" reel with 1000 units per reel in 16 mm wide, 0.34 mm thick plastic tape with 12 mm pocket spacing and 5.33 mm pocket depth. The part operates from -40°C to +85°C ambient temperature and withstands three reflow cycles at >217°C for 90 seconds.
Designed specifically for use with Maxim RS-232 / RS-485 interface ICs
Also specified by Linear Technology and Sipex
Ideal for isolated bias supplies for SiC and GaN gate driver, such as the Skyworks Si827x series.
Suitable for gate drive and other power applications
Miniature surface mount package
Stainless steel cover serves as an excellent pick and place surface
Designed specifically for use with Maxim RS-232 / RS-485 interface ICs
Also specified by Linear Technology and Sipex
Ideal for isolated bias supplies for SiC and GaN gate driver, such as the Skyworks Si827x series.
Suitable for gate drive and other power applications
Miniature surface mount package
Stainless steel cover serves as an excellent pick and place surface