Coilcraft, Inc. 0.0035MHz 125MHz Pulse Transformer PWB2010LC

Description
RF Transformer, 0.0035MHz Min, 125MHz Max, ROHS COMPLIANT Product overview: PWB2010LC from COILCRAFT is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0035MHz, 125MHz. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 0.0035MHz, 125MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PWB2010LC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Transformer, 0.0035MHz Min, 125MHz Max, ROHS COMPLIANT Product overview: PWB2010LC from COILCRAFT is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0035MHz, 125MHz. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 0.0035MHz, 125MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PWB2010LC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.0035MHz 125MHz Pulse Transformer - 166-PWB2010LC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0035MHz 125MHz Pulse Transformer
166-PWB2010LC
0.0035MHz 125MHz Pulse Transformer 166-PWB2010LC
RF Transformer, 0.0035MHz Min, 125MHz Max, ROHS COMPLIANT Product overview: PWB2010LC from COILCRAFT is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0035MHz, 125MHz. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 0.0035MHz, 125MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PWB2010LC can be used for catalog matching and distributor lookup.

RF Transformer, 0.0035MHz Min, 125MHz Max, ROHS COMPLIANT Product overview: PWB2010LC from COILCRAFT is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0035MHz, 125MHz. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 0.0035MHz, 125MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PWB2010LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
PWB2010LC
Audio Transformers / Signal Transformers PWB2010LC
Audio Transformers / Signal Transformers PWB Wideband RF 1:1 0.0035-125 MHz

Audio Transformers / Signal Transformers PWB Wideband RF 1:1 0.0035-125 MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number 166-PWB2010LC PWB2010LC
Product Name 0.0035MHz 125MHz Pulse Transformer Audio Transformers / Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
3 Watt PoE Transformers for TI LM5070 - C1591-AL C1591-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 6-1672209-0 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 6 VA
View Details