Coilcraft, Inc. 3W Pulse Transformer POE30P-33LD

Description
SMPS Transformer, 3W, ROHS COMPLIANT Product overview: POE30P-33LD from COILCRAFT is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-POE30P-33LD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMPS Transformer, 3W, ROHS COMPLIANT Product overview: POE30P-33LD from COILCRAFT is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-POE30P-33LD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W Pulse Transformer - 166-POE30P-33LD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W Pulse Transformer
166-POE30P-33LD
3W Pulse Transformer 166-POE30P-33LD
SMPS Transformer, 3W, ROHS COMPLIANT Product overview: POE30P-33LD from COILCRAFT is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-POE30P-33LD can be used for catalog matching and distributor lookup.

SMPS Transformer, 3W, ROHS COMPLIANT Product overview: POE30P-33LD from COILCRAFT is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-POE30P-33LD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
POE30P-33LD
Audio Transformers / Signal Transformers POE30P-33LD
Audio Transformers / Signal Transformers POE30P Flyback PoE 3uH 3.3 V 0.91 A

Audio Transformers / Signal Transformers POE30P Flyback PoE 3uH 3.3 V 0.91 A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number 166-POE30P-33LD POE30P-33LD
Product Name 3W Pulse Transformer Audio Transformers / Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Specs
Category Signal
Mounting Chip Transformer
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details