The POE120PL-12L is a 120 W planar transformer designed for active clamp forward topology, operating at 200 kHz with a 36-72 V input range. It provides a 12 V auxiliary winding with a turns ratio of 2:1:1 and delivers 12 V at 10 A. The transformer has a primary DCR maximum of 50 mΩ, leakage inductance of 0.37 µH, and a volt-time product of 150 V-µs. It offers 1500 Vrms isolation between primary/auxiliary and secondary windings, with 0.229 mm clearance above the PCB seating plane. The device is AEC-Q200 qualified, operates at ambient temperatures from -40°C to +125°C, and has a maximum part temperature of +165°C. It uses ferrite core, matte tin over nickel over brass terminations, and weighs 11.1-11.9 g. It is packaged in trays of 36, or optional tape and reel. Moisture sensitivity level is MSL 1.
Audio Transformers / Signal Transformers 120W POE Planar 12V 10A 50uH
| Coilcraft, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Transformers | Transformers |
| Product Number | POE120PL-12L | POE120PL-12L |
| Product Name | 120 W PoE SMT Planar Transformers for Active Clamp Forward Topology | Audio Transformers / Signal Transformers |
| Transformer Type | Isolation |