The PL300-102L is a surface-mount planar transformer rated for 300 Watts, designed to operate between 200 kHz and 700 kHz with a nominal 48 V input. It has a primary inductance of 635 µH minimum, a primary DCR maximum of 10.6 mOhms, and a volt-time product of 310 Vµsec. The transformer provides 1500 Vrms primary-to-secondary
Audio Transformers / Signal Transformers PL160 300W 0.0106Ohm Planar Trnsfmr
| Coilcraft, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Power Transformers |
| Product Number | PL300-102L | PL300-102L | PL300-102L |
| Product Name | PL300 Series SMT Planar Transformers | Audio Transformers / Signal Transformers | Transformers - Power Transformers |
| Cooling Method | Air | ||
| Other Transformer Types / Applications | Isolation; Planar Transformer | ||
| Standards | RoHS |