Coilcraft, Inc. PL300 Series SMT Planar Transformers PL300-101L

Description
Rated for 300 Watts between 200 kHz and 700 kHz with a nominal 48 V input. High efficiency; excellent DCR; very low leakage inductance AEC-Q200 Grade 1 (−40°C to +125°C) 1500 Vrms, one minute primary to secondary isolation. Provides 0.009 inch (0.229 mm) clearance above the seating plane Can be special ordered with an optional auxiliary winding The smaller PL160 Series is rated at 160 Watts RoHS-compliant. 260°C compatible. Matte tin over nickel over brass terminations Two samples of each PL300 and PL160 parts are available in Coilcraft Designer's Kit C460
Request a Quote Datasheet
Description
Rated for 300 Watts between 200 kHz and 700 kHz with a nominal 48 V input. High efficiency; excellent DCR; very low leakage inductance AEC-Q200 Grade 1 (−40°C to +125°C) 1500 Vrms, one minute primary to secondary isolation. Provides 0.009 inch (0.229 mm) clearance above the seating plane Can be special ordered with an optional auxiliary winding The smaller PL160 Series is rated at 160 Watts RoHS-compliant. 260°C compatible. Matte tin over nickel over brass terminations Two samples of each PL300 and PL160 parts are available in Coilcraft Designer's Kit C460
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PL300 Series SMT Planar Transformers - PL300-101L - Coilcraft, Inc.
Cary, IL, USA
PL300 Series SMT Planar Transformers
PL300-101L
PL300 Series SMT Planar Transformers PL300-101L
Rated for 300 Watts between 200 kHz and 700 kHz with a nominal 48 V input. High efficiency; excellent DCR; very low leakage inductance AEC-Q200 Grade 1 (−40°C to +125°C) 1500 Vrms, one minute primary to secondary isolation. Provides 0.009 inch (0.229 mm) clearance above the seating plane Can be special ordered with an optional auxiliary winding The smaller PL160 Series is rated at 160 Watts RoHS-compliant. 260°C compatible. Matte tin over nickel over brass terminations Two samples of each PL300 and PL160 parts are available in Coilcraft Designer's Kit C460
  • Rated for 300 Watts between 200 kHz and 700 kHz with a nominal 48 V input.
  • High efficiency; excellent DCR; very low leakage inductance
  • AEC-Q200 Grade 1 (−40°C to +125°C)
  • 1500 Vrms, one minute primary to secondary isolation.
  • Provides 0.009 inch (0.229 mm) clearance above the seating plane
  • Can be special ordered with an optional auxiliary winding
  • The smaller PL160 Series is rated at 160 Watts
  • RoHS-compliant. 260°C compatible. Matte tin over nickel over brass terminations
  • Two samples of each PL300 and PL160 parts are available in Coilcraft Designer's Kit C460
Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
PL300-101L
Transformers - Power Transformers PL300-101L
PWR XFMR 300W SMT

PWR XFMR 300W SMT

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
PL300-101L
Audio Transformers / Signal Transformers PL300-101L
Audio Transformers / Signal Transformers PL160 300W 0.009Ohms Planar Trnsfmr

Audio Transformers / Signal Transformers PL160 300W 0.009Ohms Planar Trnsfmr

Buy Now Datasheet

Technical Specifications

  Coilcraft, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Power Transformers Transformers
Product Number PL300-101L PL300-101L PL300-101L
Product Name PL300 Series SMT Planar Transformers Transformers - Power Transformers Audio Transformers / Signal Transformers
Cooling Method Air
Other Transformer Types / Applications Isolation; Planar Transformer
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

MSD1260 Series Shielded Coupled Power Inductors - MSD1260-822 MSD1260-822MLD - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LPR4012 Series Coupled Inductors for Step-Up & Flyback Applications - LPR4012-223D LPR4012-223DMRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
CU8758-AL - CU8758-AL - Coilcraft, Inc.
Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
C1154 Flyback Transformer for PoE - C1154-BL - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details