The MSD1260-562MLD is a shielded coupled inductor from the MSD1260 series, designed for use in flyback, SEPIC, buck, and Zeta converter circuits. It has a coupled inductance of 5.6 µH per winding with a tolerance of ±20%, a maximum DC resistance of 0.040 ohms per winding, and a typical saturation current of 9.66 A when both windings are used. The coupling coefficient is 0.98, and leakage inductance is 0.20 µH. The part has a winding-to-winding isolation rating of 500 Vrms for one minute and supports a maximum operating temperature of +125°C. It is AEC-Q200 qualified and operates from -40°C to +85°C. The package measures 12.3 mm × 12.3 mm with a maximum height of 4.84 mm, and is supplied on a 13-inch reel with 500 pieces per reel. The termination is RoHS compliant matte tin over nickel over phos bronze.
Coilcraft's MSD1260 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC (move to resources)
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | MSD1260-562 MSD1260-562MLD |
| Product Name | MSD1260 Series Shielded Coupled Power Inductors |
| Cooling Method | Air |