Coilcraft, Inc. MSD1260 Series Shielded Coupled Power Inductors MSD1260-393 MSD1260-393MLD

Description
Coilcraft's MSD1260 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) See Selecting inductors for SEPIC (move to resources)
Request a Quote
Description
Coilcraft's MSD1260 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) See Selecting inductors for SEPIC (move to resources)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSD1260 series consists of shielded coupled inductors with tight winding coupling (k ≥ 0.98) and 500 Vrms isolation between windings, designed for flyback, SEPIC, buck, and Zeta converter topologies. The components feature a surface-mount footprint measuring 12.3 mm by 12.3 mm with a maximum height of 4.84 mm and weigh between 2.8 and 3.2 grams. The MSD1260-393 variant has an inductance of 39 µH ±20% per winding, a maximum DCR of 0.142 ohms, a typical saturation current of 1.59 A, and a rated RMS current of 2.25 A. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C. The device meets AEC-Q200 grade 3 requirements and is packaged on 13-inch reels with 500 units per reel.

Datasheet Summary
Powered by GS/AI

The MSD1260 series consists of shielded coupled inductors with tight winding coupling (k ≥ 0.98) and 500 Vrms isolation between windings, designed for flyback, SEPIC, buck, and Zeta converter topologies. The components feature a surface-mount footprint measuring 12.3 mm by 12.3 mm with a maximum height of 4.84 mm and weigh between 2.8 and 3.2 grams. The MSD1260-393 variant has an inductance of 39 µH ±20% per winding, a maximum DCR of 0.142 ohms, a typical saturation current of 1.59 A, and a rated RMS current of 2.25 A. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C. The device meets AEC-Q200 grade 3 requirements and is packaged on 13-inch reels with 500 units per reel.

Suppliers

Company
Product
Description
Supplier Links
MSD1260 Series Shielded Coupled Power Inductors - MSD1260-393 MSD1260-393MLD - Coilcraft, Inc.
Cary, IL, USA
MSD1260 Series Shielded Coupled Power Inductors
MSD1260-393 MSD1260-393MLD
MSD1260 Series Shielded Coupled Power Inductors MSD1260-393 MSD1260-393MLD
Coilcraft's MSD1260 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) See Selecting inductors for SEPIC (move to resources)

Coilcraft's MSD1260 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.


  • Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications
  • Magnetic shielding allows high-density mounting
  • Tight winding coupling
  • Industry standard footprint
  • AEC-Q200 Grade 3 (−40°C to +85°C)

See Selecting inductors for SEPIC (move to resources)

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number MSD1260-393 MSD1260-393MLD
Product Name MSD1260 Series Shielded Coupled Power Inductors
Cooling Method Air
Unlock Full Specs
to access all available technical data

Similar Products

No-Opto Flyback Transformer AC1584-AL - AC1584-AL - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP4 Series Hexa-Path Magnetics - HP4-0075 HP4-0075LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
CU8965-AL SMT Current Sense Transformer - CU8965-AL CU8965-ALC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP2 Series Hexa-Path Magnetics - HPH2-0083 HPH2-0083LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details