The MSD1260 series consists of shielded coupled inductors with tight winding coupling (k ≥ 0.98) and 500 Vrms one-minute isolation between windings, designed for flyback, SEPIC, buck, and Zeta converter topologies. The components are housed in a surface-mount package measuring 12.3 mm × 12.3 mm × 6.0 mm, with a ferrite core and a standard footprint. The series operates from -40°C to +85°C ambient temperature with a maximum part temperature of +125°C, meets AEC-Q200 Grade 3, and is rated for moisture sensitivity level 1. Each winding of the MSD1260-183ML_ has an inductance of 18 µH ±20%, a DC resistance of 0.097 Ω max, a saturation current of 1.93 A, and a current rating of 2.73 A for both windings. The series supports 500 pieces per 13-inch reel with embossed plastic tape packaging.
Coilcraft's MSD1260 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC (move to resources)
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | MSD1260-183 MSD1260-183MLD |
| Product Name | MSD1260 Series Shielded Coupled Power Inductors |
| Cooling Method | Air |