Coilcraft CPS High-reliability Chip Inductor MS235RAA1N0JSZ

Description
This 0402 size chip inductor series shares all of the characteristics of Coilcraft’s other ceramic inductors: exceptionally high Q factors, especially at use frequencies; outstanding self-resonant frequency; tight inductance tolerance; and excellent batch-to-batch consistency. This robust version of Coilcraft’s standard 0402CS series features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.
Datasheet
Description
This 0402 size chip inductor series shares all of the characteristics of Coilcraft’s other ceramic inductors: exceptionally high Q factors, especially at use frequencies; outstanding self-resonant frequency; tight inductance tolerance; and excellent batch-to-batch consistency. This robust version of Coilcraft’s standard 0402CS series features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-reliability Chip Inductor - MS235RAA1N0JSZ - Coilcraft CPS
Cary, IL, USA
High-reliability Chip Inductor
MS235RAA1N0JSZ
High-reliability Chip Inductor MS235RAA1N0JSZ
This 0402 size chip inductor series shares all of the characteristics of Coilcraft’s other ceramic inductors: exceptionally high Q factors, especially at use frequencies; outstanding self-resonant frequency; tight inductance tolerance; and excellent batch-to-batch consistency. This robust version of Coilcraft’s standard 0402CS series features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.

This 0402 size chip inductor series shares all of the characteristics of Coilcraft’s other ceramic inductors: exceptionally high Q factors, especially at use frequencies; outstanding self-resonant frequency; tight inductance tolerance; and excellent batch-to-batch consistency.

This robust version of Coilcraft’s standard 0402CS series features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number MS235RAA1N0JSZ
Product Name High-reliability Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 1.00E-3 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0680 microH
View Details
2 suppliers
Surface Mount Inductors - 2469828P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 10 microH
Rated DC Current 1900 milliamps
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-251 0402AF-251XJLW - Coilcraft, Inc.
Specs
Core Material Ferrite; Ferrite
Application RF Choke
Standards and Certifications RoHS
View Details
Outgassing Compliant Chip Inductor - AE336RAA080_SZ - Coilcraft CPS
Specs
Core Material Ceramic
Application RF Choke
Inductance Range 0.0082 microH
View Details