Coilcraft CPS High-reliability Chip Inductor MS235RAA18N_SZ

Description
This 0402 size chip inductor series shares all of the characteristics of Coilcraft’s other ceramic inductors: exceptionally high Q factors, especially at use frequencies; outstanding self-resonant frequency; tight inductance tolerance; and excellent batch-to-batch consistency. This robust version of Coilcraft’s standard 0402CS series features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.
Datasheet
Description
This 0402 size chip inductor series shares all of the characteristics of Coilcraft’s other ceramic inductors: exceptionally high Q factors, especially at use frequencies; outstanding self-resonant frequency; tight inductance tolerance; and excellent batch-to-batch consistency. This robust version of Coilcraft’s standard 0402CS series features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-reliability Chip Inductor - MS235RAA18N_SZ - Coilcraft CPS
Cary, IL, USA
High-reliability Chip Inductor
MS235RAA18N_SZ
High-reliability Chip Inductor MS235RAA18N_SZ
This 0402 size chip inductor series shares all of the characteristics of Coilcraft’s other ceramic inductors: exceptionally high Q factors, especially at use frequencies; outstanding self-resonant frequency; tight inductance tolerance; and excellent batch-to-batch consistency. This robust version of Coilcraft’s standard 0402CS series features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.

This 0402 size chip inductor series shares all of the characteristics of Coilcraft’s other ceramic inductors: exceptionally high Q factors, especially at use frequencies; outstanding self-resonant frequency; tight inductance tolerance; and excellent batch-to-batch consistency.

This robust version of Coilcraft’s standard 0402CS series features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number MS235RAA18N_SZ
Product Name High-reliability Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0180 microH
Inductance Tolerance 5.21 (+/- %)
DCR 0.2300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
0402AF Ferrite Chip Inductors - 0402AF-101 0402AF-101XJLW - Coilcraft, Inc.
Specs
Core Material Ferrite; Ferrite
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567675 - RS Components, Ltd.
Specs
Inductance Range 0.0024 microH
DCR 0.1000 ohms
Rated DC Current 800 milliamps
View Details
Fixed Inductors - B82442A1684K000-ND - DigiKey
Specs
Core Material Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %)
DCR 8 ohms
View Details
2 suppliers