Coilcraft CPS High-Reliability Chip Inductor ML450RAA182JLZ

Description
This robust version of Coilcraft’s standard 1812CS series features high temperature materials that allow operation in ambient temperatures up to 155°C. • Higher SRF values than 1812 size parts with ferrite cores • 2% and 1% tolerances for all values • 9 inductance values from 1.0 to 4.7 μH
Datasheet
Description
This robust version of Coilcraft’s standard 1812CS series features high temperature materials that allow operation in ambient temperatures up to 155°C. • Higher SRF values than 1812 size parts with ferrite cores • 2% and 1% tolerances for all values • 9 inductance values from 1.0 to 4.7 μH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML450RAA182JLZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML450RAA182JLZ
High-Reliability Chip Inductor ML450RAA182JLZ
This robust version of Coilcraft’s standard 1812CS series features high temperature materials that allow operation in ambient temperatures up to 155°C. • Higher SRF values than 1812 size parts with ferrite cores • 2% and 1% tolerances for all values • 9 inductance values from 1.0 to 4.7 μH

This robust version of Coilcraft’s standard 1812CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.

• Higher SRF values than 1812 size parts with ferrite cores
• 2% and 1% tolerances for all values
• 9 inductance values from 1.0 to 4.7 μH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML450RAA182JLZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Devices in Package 1
Application RF Choke
Inductance Range 1.8 microH
Inductance Tolerance 1 to 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N0 0402DC-8N0XJRW , 0402DC-8N0XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1349478 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0220 microH
View Details
Central Technologies
Specs
Technology Bobbin
Devices in Package 1
Application General Purpose
View Details