Coilcraft CPS High-Reliability Chip Inductor ML413RAM901KLZ

Description
This robust version of Coilcraft’s standard 1008AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. ■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors. ■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.
Datasheet
Description
This robust version of Coilcraft’s standard 1008AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. ■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors. ■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML413RAM901KLZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML413RAM901KLZ
High-Reliability Chip Inductor ML413RAM901KLZ
This robust version of Coilcraft’s standard 1008AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. ■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors. ■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.

This robust version of Coilcraft’s standard 1008AF series features high temperature materials that allow operation in ambient temperatures up to 155°C.

■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors.
■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML413RAM901KLZ
Product Name High-Reliability Chip Inductor
Core Material Ferrite
Devices in Package 1
Application RF Choke
Inductance Range 0.9000 microH
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Standards and Certifications RoHS
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N5 0201DS-0N5XKEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1621442 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
SMD 1UH 1.6A 60 MOHM Inductor and Choke - 71-CIG22L1R0MNE - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer
Standards and Certifications RoHS
Inductance Range 1 microH
View Details
3 suppliers