This robust version of Coilcraft’s standard 1008AF series features high temperature materials that allow operation in ambient temperatures up to 155°C.
■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors.
■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | ML413RAM582KLZ |
| Product Name | High-Reliability Chip Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | RF Choke |
| Inductance Range | 5.8 microH |
| DCR | 0.3200 ohms |