Coilcraft CPS High-Reliability Chip Inductor ML413RAD56N_LZ

Description
This robust version of Coilcraft’s standard 1008HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet
Description
This robust version of Coilcraft’s standard 1008HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML413RAD56N_LZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML413RAD56N_LZ
High-Reliability Chip Inductor ML413RAD56N_LZ
This robust version of Coilcraft’s standard 1008HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C.

This robust version of Coilcraft’s standard 1008HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML413RAD56N_LZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Devices in Package 1
Application RF Choke
Inductance Range 0.0560 microH
Inductance Tolerance 1 to 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567679P - RS Components, Ltd.
Specs
Inductance Range 0.0030 microH
DCR 0.1200 ohms
Rated DC Current 800 milliamps
View Details
0402DF Ferrite Chip Inductors - 0402DF-101 0402DF-101XJRW - Coilcraft, Inc.
Specs
Core Material Ferrite; Ferrite
Application RF Choke
Standards and Certifications RoHS
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
High-Reliability Chip Inductor - ML376RAA470_LZ - Coilcraft CPS
Specs
Core Material Ceramic
Devices in Package 1
Application RF Choke
View Details