Coilcraft CPS High-Reliability Chip Inductor ML413RAA821_LZ

Description
Features high temperature materials that allow operationin ambient temperatures up to 155°C. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH
Datasheet
Description
Features high temperature materials that allow operationin ambient temperatures up to 155°C. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML413RAA821_LZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML413RAA821_LZ
High-Reliability Chip Inductor ML413RAA821_LZ
Features high temperature materials that allow operationin ambient temperatures up to 155°C. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH

Features high temperature materials that allow operationin ambient temperatures up to 155°C.

• High SRF and excellent Q values
• Tight tolerances, many values at 1%
• 28 inductance values from 10 nH to 1 μH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML413RAA821_LZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.8200 to 820 microH
Inductance Tolerance 5.21 (+/- %)
DCR 1.61 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-3N6 0201HT-3N6XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1670148 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
Outgassing Compliant Chip Inductor - AE336RAA390_SZ - Coilcraft CPS
Specs
Core Material Ceramic
Application RF Choke
Inductance Range 0.0390 microH
View Details