Coilcraft CPS High-Reliability Chip Inductor ML413RAA390_LZ

Description
Features high temperature materials that allow operationin ambient temperatures up to 155°C. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH
Datasheet
Description
Features high temperature materials that allow operationin ambient temperatures up to 155°C. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML413RAA390_LZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML413RAA390_LZ
High-Reliability Chip Inductor ML413RAA390_LZ
Features high temperature materials that allow operationin ambient temperatures up to 155°C. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH

Features high temperature materials that allow operationin ambient temperatures up to 155°C.

• High SRF and excellent Q values
• Tight tolerances, many values at 1%
• 28 inductance values from 10 nH to 1 μH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML413RAA390_LZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0390 to 39 microH
Inductance Tolerance 5.21 (+/- %)
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0220 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-3N6 016008C-3N6XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1670508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
High-reliability Chip Inductor - ML235RAA12N_LZ - Coilcraft CPS
Specs
Core Material Ceramic
Application RF Choke
Inductance Range 0.0120 microH
View Details