Features high temperature materials that allow operationin ambient temperatures up to 155°C.
• High SRF and excellent Q values
• Tight tolerances, many values at 1%
• 28 inductance values from 10 nH to 1 μH
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | ML413RAA121_LZ |
| Product Name | High-Reliability Chip Inductor |
| Core Material | Ceramic |
| Application | RF Choke |
| Inductance Range | 0.1200 to 120 microH |
| Inductance Tolerance | 5.21 (+/- %) |
| DCR | 0.6300 ohms |