Coilcraft CPS High-Reliability Chip Inductor ML376RAA271_LZ

Description
The ML376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency. This robust version of Coilcraft’s standard 1206CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet
Description
The ML376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency. This robust version of Coilcraft’s standard 1206CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML376RAA271_LZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML376RAA271_LZ
High-Reliability Chip Inductor ML376RAA271_LZ
The ML376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency. This robust version of Coilcraft’s standard 1206CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.

The ML376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency.

This robust version of Coilcraft’s standard 1206CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML376RAA271_LZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Devices in Package 1
Application RF Choke
Inductance Range 0.2700 microH
Inductance Tolerance 1 to 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0220 microH
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 10 microH
DCR 1.6 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N9 0201DS-3N9XJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
High-Reliability Chip Inductor - ML376RAA181_LZ - Coilcraft CPS
Specs
Core Material Ceramic
Devices in Package 1
Application RF Choke
View Details