The ML376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency.
This robust version of Coilcraft’s standard 1206CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | ML376RAA101_LZ |
| Product Name | High-Reliability Chip Inductor |
| Core Material | Ceramic |
| Devices in Package | 1 |
| Application | RF Choke |
| Inductance Range | 0.1000 microH |
| Inductance Tolerance | 1 to 5 (+/- %) |