Coilcraft CPS High-Reliability Chip Inductor ML376RAA030JLZ

Description
The ML376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency. This robust version of Coilcraft’s standard 1206CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet
Description
The ML376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency. This robust version of Coilcraft’s standard 1206CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML376RAA030JLZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML376RAA030JLZ
High-Reliability Chip Inductor ML376RAA030JLZ
The ML376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency. This robust version of Coilcraft’s standard 1206CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.

The ML376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency.

This robust version of Coilcraft’s standard 1206CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML376RAA030JLZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Devices in Package 1
Application RF Choke
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-6N2 0201CT-6N2XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0680 microH
View Details
Wirewound Chip Inductors - CS0805-R33J-N - Yageo USA
Specs
Technology Wirewound
Inductance Range 0.3300 microH
Inductance Tolerance 5 (+/- %)
View Details