Coilcraft CPS High-Reliability Chip Inductor ML336RAM682JRZ

Description
This robust version of Coilcraft’s standard 0805AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. ■ Higher inductance values than ceramic 0805 inductors ■ Heavy guage wire for low DCR ■ Ferrite construction for high current handling
Datasheet
Description
This robust version of Coilcraft’s standard 0805AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. ■ Higher inductance values than ceramic 0805 inductors ■ Heavy guage wire for low DCR ■ Ferrite construction for high current handling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML336RAM682JRZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML336RAM682JRZ
High-Reliability Chip Inductor ML336RAM682JRZ
This robust version of Coilcraft’s standard 0805AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. ■ Higher inductance values than ceramic 0805 inductors ■ Heavy guage wire for low DCR ■ Ferrite construction for high current handling

This robust version of Coilcraft’s standard 0805AF series features high temperature materials that allow operation in ambient temperatures up to 155°C.

■ Higher inductance values than ceramic 0805 inductors
■ Heavy guage wire for low DCR
■ Ferrite construction for high current handling

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML336RAM682JRZ
Product Name High-Reliability Chip Inductor
Core Material Ferrite
Application RF Choke
Inductance Range 6.8 microH
Inductance Tolerance 5 (+/- %)
DCR 1.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126005 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 3300 microH
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0330 microH
DCR 0.2200 ohms
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-2N4 0201CT-2N4XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
 - ILF Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Technology Standard
Devices in Package 1
Application General Purpose
View Details