This robust version of Coilcraft’s standard 0805AF series features high temperature materials that allow operation in ambient temperatures up to 155°C.
■ Higher inductance values than ceramic 0805 inductors
■ Heavy guage wire for low DCR
■ Ferrite construction for high current handling
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | ML336RAM102JRZ |
| Product Name | High-Reliability Chip Inductor |
| Core Material | Ferrite |
| Application | RF Choke |
| Inductance Range | 1 microH |
| Inductance Tolerance | 5 (+/- %) |
| DCR | 0.3900 ohms |