Coilcraft CPS High-Reliability Chip Inductor ML336RAD27N_LZ

Description
The ML336RAD inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency. This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet
Description
The ML336RAD inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency. This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML336RAD27N_LZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML336RAD27N_LZ
High-Reliability Chip Inductor ML336RAD27N_LZ
The ML336RAD inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency. This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C.

The ML336RAD inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency.

This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML336RAD27N_LZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0270 microH
Inductance Tolerance 5.21 (+/- %)
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-6N2 026011C-6N2XJRW , 026011C-6N2XJRY - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
DCR 0.2500 ohms
View Details
Surface Mount Inductors - 1678191 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
Chip Inductor for Critical Applications - CP312RAB72N_LZ - Coilcraft CPS
Specs
Core Material Ceramic; Ferrite
Application RF Choke
Inductance Range 0.0720 microH
View Details