Coilcraft CPS High-Reliability Chip Inductor ML336RAA331_LZ

Description
The ML336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size. This robust version of Coilcraft’s standard 0805CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet
Description
The ML336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size. This robust version of Coilcraft’s standard 0805CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML336RAA331_LZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML336RAA331_LZ
High-Reliability Chip Inductor ML336RAA331_LZ
The ML336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size. This robust version of Coilcraft’s standard 0805CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.

The ML336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size.

This robust version of Coilcraft’s standard 0805CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML336RAA331_LZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.3300 microH
Inductance Tolerance 5.21 (+/- %)
DCR 1.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N9 0402CS-1N9XJRW , 0402CS-1N9XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2126034 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 680 microH
View Details
High-Reliability Chip Inductor - ML336RAM111JRZ - Coilcraft CPS
Specs
Core Material Ferrite
Application RF Choke
Inductance Range 0.1100 microH
View Details