Coilcraft CPS High-Reliability Chip Inductor ML336RAA030JLZ

Description
The ML336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size. This robust version of Coilcraft’s standard 0805CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet
Description
The ML336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size. This robust version of Coilcraft’s standard 0805CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML336RAA030JLZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML336RAA030JLZ
High-Reliability Chip Inductor ML336RAA030JLZ
The ML336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size. This robust version of Coilcraft’s standard 0805CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.

The ML336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size.

This robust version of Coilcraft’s standard 0805CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML336RAA030JLZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567615P - RS Components, Ltd.
Specs
Inductance Range 0.0220 microH
DCR 1.2 ohms
Rated DC Current 150 milliamps
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-56N 0402CT-56NXJRW , 0402CT-56NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
High-reliability Chip Inductor - ML235RAA4N7_LZ - Coilcraft CPS
Specs
Core Material Ceramic
Application RF Choke
Inductance Range 0.0047 microH
View Details