Coilcraft CPS High-Reliability Chip Inductor ML312RAAR12_LZ

Description
Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics. This robust version of Coilcraft’s standard 0603CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet
Description
Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics. This robust version of Coilcraft’s standard 0603CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML312RAAR12_LZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML312RAAR12_LZ
High-Reliability Chip Inductor ML312RAAR12_LZ
Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics. This robust version of Coilcraft’s standard 0603CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.

Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics.

This robust version of Coilcraft’s standard 0603CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML312RAAR12_LZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.1200 microH
Inductance Tolerance 5.21 (+/- %)
DCR 0.6500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469845 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 0.0820 microH
Rated DC Current 500 milliamps
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N7 0402DC-9N7XJRW , 0402DC-9N7XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
High-Reliability Chip Inductor - ML413RAA471_LZ - Coilcraft CPS
Specs
Core Material Ceramic
Application RF Choke
Inductance Range 0.4700 to 470 microH
View Details