The LPH8045-822 is a three-winding coupled inductor with 8.2 µH per winding, ±20% tolerance, measured at 100 kHz and 0.1 Vrms with no DC current. It has a typical DCR of 0.228 ohms and a maximum DCR of 0.250 ohms per winding. The part achieves a self-resonant frequency of 27.4 MHz and handles an RMS current of 1.26 A at a 40°C temperature rise. It features 200 Vrms one-minute isolation between windings, operates in ambient temperatures from -40°C to +85°C, and supports a maximum part temperature of +125°C. The component is housed in a 7.05 mm × 6.45 mm × 4.70 mm surface-mount package with matte tin over nickel over silver terminations, is RoHS compliant and halogen-free, and meets MSL level 1 moisture sensitivity. It is supplied in tape and reel packaging with 250 or 1000 pieces per reel.
Our versatile LPH8045 Series shielded coupled inductors include three 1:1 windings for a variety of configurations as transformers, or as a SEPIC inductor. Magnetic shielding allows high density mounting.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | LPH8045-822 |
| Product Name | LPH8045 Series 3-Winding Coupled Inductors/Transformers |
| Cooling Method | Air |