Coilcraft, Inc. LPD4012 Series Shielded Coupled Power Inductors LPD4012-103 LPD4012-103MRC

Description
Coilcraft LPD4012 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits. Low-profile design with smaller footprint than MSD Family Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetically shielded to minimize EMI AEC-Q200 Grade 1 (–40°C to +125°C) See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft AE416PJD Series | See Coilcraft ML416PJD Series | See Coilcraft MS416PJD Series
Request a Quote
Description
Coilcraft LPD4012 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits. Low-profile design with smaller footprint than MSD Family Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetically shielded to minimize EMI AEC-Q200 Grade 1 (–40°C to +125°C) See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft AE416PJD Series | See Coilcraft ML416PJD Series | See Coilcraft MS416PJD Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPD4012 series comprises shielded, surface-mount coupled inductors for flyback, SEPIC, and buck applications, with a 4 mm × 4 mm footprint and 1.1 mm height. Each part has two matched windings, a coupling coefficient of 0.99, and 100 Vrms winding-to-winding isolation. The LPD4012-103 variant has a rated inductance of 10 µH ±20% per winding, a maximum DCR of 0.750 Ω, a saturation current of 0.98 A at 30% inductance drop, and an Irms current of 0.50 A for a 40°C temperature rise with both windings. It is AEC-Q200 Grade 1 qualified for -40°C to +125°C ambient, with a maximum part temperature of +165°C. RoHS-compliant matte tin over nickel over silver terminations are standard. Packaging is available on 1000-part 7" reels or 3500-part 13" reels. Moisture sensitivity level is 1.

Datasheet Summary
Powered by GS/AI

The LPD4012 series comprises shielded, surface-mount coupled inductors for flyback, SEPIC, and buck applications, with a 4 mm × 4 mm footprint and 1.1 mm height. Each part has two matched windings, a coupling coefficient of 0.99, and 100 Vrms winding-to-winding isolation. The LPD4012-103 variant has a rated inductance of 10 µH ±20% per winding, a maximum DCR of 0.750 Ω, a saturation current of 0.98 A at 30% inductance drop, and an Irms current of 0.50 A for a 40°C temperature rise with both windings. It is AEC-Q200 Grade 1 qualified for -40°C to +125°C ambient, with a maximum part temperature of +165°C. RoHS-compliant matte tin over nickel over silver terminations are standard. Packaging is available on 1000-part 7" reels or 3500-part 13" reels. Moisture sensitivity level is 1.

Suppliers

Company
Product
Description
Supplier Links
LPD4012 Series Shielded Coupled Power Inductors - LPD4012-103 LPD4012-103MRC - Coilcraft, Inc.
Cary, IL, USA
LPD4012 Series Shielded Coupled Power Inductors
LPD4012-103 LPD4012-103MRC
LPD4012 Series Shielded Coupled Power Inductors LPD4012-103 LPD4012-103MRC
Coilcraft LPD4012 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits. Low-profile design with smaller footprint than MSD Family Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetically shielded to minimize EMI AEC-Q200 Grade 1 (–40°C to +125°C) See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft AE416PJD Series | See Coilcraft ML416PJD Series | See Coilcraft MS416PJD Series

Coilcraft LPD4012 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits.

  • Low-profile design with smaller footprint than MSD Family
  • Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications
  • Magnetically shielded to minimize EMI
  • AEC-Q200 Grade 1 (–40°C to +125°C)

See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft AE416PJD Series | See Coilcraft ML416PJD Series | See Coilcraft MS416PJD Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number LPD4012-103 LPD4012-103MRC
Product Name LPD4012 Series Shielded Coupled Power Inductors
Cooling Method Air
Unlock Full Specs
to access all available technical data

Similar Products

LPD8035V Series High-Isolation Miniature Coupled Inductors - LPD8035V-154 LPD8035V-154MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP2 Series Hexa-Path Magnetics - HPH2-1600 HPH2-1600LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Flyback Transformers for TI LM5072 PD Interface - FA2901-AL FA2901-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPR6235 Series Coupled Inductors for Step-Up & Flyback Applications - LPR6235-253L LPR6235-253LMRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details