Coilcraft, Inc. HP2 Series Hexa-Path Magnetics HPH2-0066 HPH2-0066LD

Description
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
Request a Quote
Description
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HPH2-0066LD is a six-winding magnetics component with 500 Vrms isolation between windings, rated for operation up to 1 MHz and capable of handling 5-50 W as an inductor or flyback transformer or up to 150 W as a forward transformer. It features a UL1446 Class F (155°C) insulation system (UL File E83628), uses a ferrite core, and has RoHS-compliant tin-silver over tin over nickel over phosphor bronze terminations. The part is packaged in a 13″ machine-ready reel with EIA-481 embossed plastic tape, measuring 13.00 mm × 14.60 mm × 7.40 mm, and weighs 2.7-2.8 g. Each winding has 6.6 µH inductance (±5%), 0.155 Ω DCR, 44.0 V-µsec volt-time product, and 333 µJ peak energy storage, with a saturation current of 2.00 A and an Irms of 0.83 A. The core material is ferrite, with an ambient temperature range of -40°C to +85°C and a maximum part temperature of +125°C.

Datasheet Summary
Powered by GS/AI

HPH2-0066LD is a six-winding magnetics component with 500 Vrms isolation between windings, rated for operation up to 1 MHz and capable of handling 5-50 W as an inductor or flyback transformer or up to 150 W as a forward transformer. It features a UL1446 Class F (155°C) insulation system (UL File E83628), uses a ferrite core, and has RoHS-compliant tin-silver over tin over nickel over phosphor bronze terminations. The part is packaged in a 13″ machine-ready reel with EIA-481 embossed plastic tape, measuring 13.00 mm × 14.60 mm × 7.40 mm, and weighs 2.7-2.8 g. Each winding has 6.6 µH inductance (±5%), 0.155 Ω DCR, 44.0 V-µsec volt-time product, and 333 µJ peak energy storage, with a saturation current of 2.00 A and an Irms of 0.83 A. The core material is ferrite, with an ambient temperature range of -40°C to +85°C and a maximum part temperature of +125°C.

Suppliers

Company
Product
Description
Supplier Links
HP2 Series Hexa-Path Magnetics - HPH2-0066 HPH2-0066LD - Coilcraft, Inc.
Cary, IL, USA
HP2 Series Hexa-Path Magnetics
HPH2-0066 HPH2-0066LD
HP2 Series Hexa-Path Magnetics HPH2-0066 HPH2-0066LD
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
  • Six 1 : 1 isolated windings that can be connected in series or parallel
  • Tightly coupled windings
  • 500 Vrms isolation between each winding
  • UL1446 Class F (155°C) Insulation System (UL File E83628)
  • Power range: 5 – 50 Watts as inductor and flyback transformer;
    up to 150 Watts as forward transformer
  • Frequency range up to 1 MHz
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number HPH2-0066 HPH2-0066LD
Product Name HP2 Series Hexa-Path Magnetics
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

FA267x and FA2732 PoE Transformers for Silicon Laboratories Si3402 - FA2671-AL FA2671-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
CST1211 Series SMT Current Sense Transformers - CST1211-100L CST1211-100LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
MSD7342 Series Shielded Coupled Power Inductors - MSD7342-824 MSD7342-824MLC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
FCT1-xxD3SL Forward Mode Transformers for 30 Watt Telecommunications - FCT1-120D3SL FCT1-120D3SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details