Coilcraft, Inc. HP5 Series Hexa-Path Magnetics HP5-0155 HP5-0155LD

Description
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
Request a Quote
Description
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HP5-0155LD is a six-winding magnetics component with 500 Vrms isolation between windings, designed for use as an inductor, coupled inductor, or transformer in switch-mode power supplies up to 1 MHz. Each winding has an inductance of 9.9 µH ±20%, a DC resistance of 0.045 Ω, and an Irms current rating of 2.25 A. The part supports power levels up to 150 W as a forward transformer and meets UL1446 Class F (155°C) insulation standards. It is packaged in a surface-mount form factor with dimensions of 13.0 × 16.8 mm and is rated for operation from -40°C to +85°C ambient with a maximum part temperature of +125°C. The termination is RoHS-compliant tin-silver over tin over nickel over phosphor bronze. The product is designed exclusively for forward converter applications.

Datasheet Summary
Powered by GS/AI

The HP5-0155LD is a six-winding magnetics component with 500 Vrms isolation between windings, designed for use as an inductor, coupled inductor, or transformer in switch-mode power supplies up to 1 MHz. Each winding has an inductance of 9.9 µH ±20%, a DC resistance of 0.045 Ω, and an Irms current rating of 2.25 A. The part supports power levels up to 150 W as a forward transformer and meets UL1446 Class F (155°C) insulation standards. It is packaged in a surface-mount form factor with dimensions of 13.0 × 16.8 mm and is rated for operation from -40°C to +85°C ambient with a maximum part temperature of +125°C. The termination is RoHS-compliant tin-silver over tin over nickel over phosphor bronze. The product is designed exclusively for forward converter applications.

Suppliers

Company
Product
Description
Supplier Links
HP5 Series Hexa-Path Magnetics - HP5-0155 HP5-0155LD - Coilcraft, Inc.
Cary, IL, USA
HP5 Series Hexa-Path Magnetics
HP5-0155 HP5-0155LD
HP5 Series Hexa-Path Magnetics HP5-0155 HP5-0155LD
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
  • Six 1 : 1 isolated windings that can be connected in series or parallel
  • Tightly coupled windings
  • 500 Vrms isolation between each winding
  • UL1446 Class F (155°C) Insulation System (UL File E83628)
  • Power range: 5 – 50 Watts as inductor and flyback transformer;
    up to 150 Watts as forward transformer
  • Frequency range up to 1 MHz
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number HP5-0155 HP5-0155LD
Product Name HP5 Series Hexa-Path Magnetics
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

LPD5030 Series Shielded Coupled Power Inductors - LPD5030-571 LPD5030-571NRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
GA343x Flyback Transformers for 12 Volt Nominal Input - GA3431-BL GA3431-BLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Construction Toroidal Core; Ferrite
Input Voltage 10 to 14 volts
View Details
LPD5030 Series Shielded Coupled Power Inductors - LPD5030-562 LPD5030-562MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LPD4012 Series Shielded Coupled Power Inductors - LPD4012-683 LPD4012-683MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details