Coilcraft, Inc. Flyback Transformers for Linear Technology LT3751 GA3459-BL

Description
Designed for use with Linear Technology LT3751 Capacitor Charger Controller For charging capacitors to 500 V Coilcraft DA2033-AL and DA2034-AL are specified for 5 A and 10 A applications COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Description
Designed for use with Linear Technology LT3751 Capacitor Charger Controller For charging capacitors to 500 V Coilcraft DA2033-AL and DA2034-AL are specified for 5 A and 10 A applications COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flyback transformer designed for use with the Linear Technology LT3751 Capacitor Charger Controller to charge capacitors to 500 V, with a 5-24 V input range, 1500 Vrms isolation between windings, and a turns ratio of 1:10. It has a primary inductance of 5.0 µH at 0 A, a maximum primary DCR of 7.70 mΩ, and a peak primary current of 20 A. The transformer features a flux shield to minimize EMI, is packaged in a surface-mount tray with 24 units per tray, weighs 24.2-27.5 g, and operates from -40°C to +125°C ambient temperature. PCB land pattern dimensions are specified for pin placement and grounding of pin 6. Terminations are RoHS-compliant tin-silver over nickel over phosphor bronze, with MSL 1 moisture sensitivity rating and resistance to three reflow cycles at 260°C.

Datasheet Summary
Powered by GS/AI

Flyback transformer designed for use with the Linear Technology LT3751 Capacitor Charger Controller to charge capacitors to 500 V, with a 5-24 V input range, 1500 Vrms isolation between windings, and a turns ratio of 1:10. It has a primary inductance of 5.0 µH at 0 A, a maximum primary DCR of 7.70 mΩ, and a peak primary current of 20 A. The transformer features a flux shield to minimize EMI, is packaged in a surface-mount tray with 24 units per tray, weighs 24.2-27.5 g, and operates from -40°C to +125°C ambient temperature. PCB land pattern dimensions are specified for pin placement and grounding of pin 6. Terminations are RoHS-compliant tin-silver over nickel over phosphor bronze, with MSL 1 moisture sensitivity rating and resistance to three reflow cycles at 260°C.

Suppliers

Company
Product
Description
Supplier Links
Flyback Transformers for Linear Technology LT3751 - GA3459-BL - Coilcraft, Inc.
Cary, IL, USA
Flyback Transformers for Linear Technology LT3751
GA3459-BL
Flyback Transformers for Linear Technology LT3751 GA3459-BL
Designed for use with Linear Technology LT3751 Capacitor Charger Controller For charging capacitors to 500 V Coilcraft DA2033-AL and DA2034-AL are specified for 5 A and 10 A applications COTS Plus tin-silver-copper and tin-lead terminations available
  • Designed for use with Linear Technology LT3751 Capacitor Charger Controller
  • For charging capacitors to 500 V
  • Coilcraft DA2033-AL and DA2034-AL are specified for 5 A and 10 A applications

COTS Plus tin-silver-copper and tin-lead terminations available

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
GA3459-BL
Audio Transformers / Signal Transformers GA3459-BL
Audio Transformers / Signal Transformers GA3459 for LT3751 500V 20A

Audio Transformers / Signal Transformers GA3459 for LT3751 500V 20A

Buy Now Datasheet

Technical Specifications

  Coilcraft, Inc. VAST STOCK CO., LIMITED
Product Category Power Transformers Transformers
Product Number GA3459-BL GA3459-BL
Product Name Flyback Transformers for Linear Technology LT3751 Audio Transformers / Signal Transformers
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CX9721-AL Flyback Transformer for TI TPS61046 - CX9721-AL - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP3 Series Hexa-Path Magnetics - HPH3-0047 HPH3-0047LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Flyback Transformers for Microchip Grid-Connected Solar Micro Inverter - JA4635-AL - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
2 suppliers
PFD2015 Series Wideband Transformers - PFD2015-102 PFD2015-102MEC , PFD2015-102MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details