Coilcraft, Inc. FL3209-6L FL3209-6LD FL3209-6L FL3209-6LD

Description
Transformers // Power-Transformers // CCFL-Transformers // FL // FL3209-6L
Request a Quote
Description
Transformers // Power-Transformers // CCFL-Transformers // FL // FL3209-6L
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL3209-6L is a CCFL transformer designed for LCD backlight applications, operating at frequencies up to 100 kHz with an output power of 3.5 Watts. It has a turns ratio of 1:93 primary to secondary and 1:0.17 primary to feedback, an output inductance of 40 µH, and a maximum primary DC resistance of 0.400 ohms. The transformer supports a continuous secondary voltage of 5.0 Vrms and an instantaneous startup voltage of 2000 V. It is rated for a primary-to-secondary isolation of 500 Vrms and primary-to-core isolation of 1500 Vrms. The package is D-type, surface mount, with dimensions of 32.89 mm x 5.21 mm and a weight of 3.6 g. Terminations are tin-silver over tin over nickel over phos-bronze. The ambient operating temperature range is -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The FL3209-6L is a CCFL transformer designed for LCD backlight applications, operating at frequencies up to 100 kHz with an output power of 3.5 Watts. It has a turns ratio of 1:93 primary to secondary and 1:0.17 primary to feedback, an output inductance of 40 µH, and a maximum primary DC resistance of 0.400 ohms. The transformer supports a continuous secondary voltage of 5.0 Vrms and an instantaneous startup voltage of 2000 V. It is rated for a primary-to-secondary isolation of 500 Vrms and primary-to-core isolation of 1500 Vrms. The package is D-type, surface mount, with dimensions of 32.89 mm x 5.21 mm and a weight of 3.6 g. Terminations are tin-silver over tin over nickel over phos-bronze. The ambient operating temperature range is -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
FL3209-6L FL3209-6LD - FL3209-6L FL3209-6LD - Coilcraft, Inc.
Cary, IL, USA
FL3209-6L FL3209-6LD
FL3209-6L FL3209-6LD
FL3209-6L FL3209-6LD FL3209-6L FL3209-6LD
Transformers // Power-Transformers // CCFL-Transformers // FL // FL3209-6L

Transformers // Power-Transformers // CCFL-Transformers // FL // FL3209-6L

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number FL3209-6L FL3209-6LD
Product Name FL3209-6L FL3209-6LD
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

HP3 Series Hexa-Path Magnetics - HPH3-0084 HPH3-0084LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
CSX7030 Series SMT Current Sense Transformers - CSX7030-200 - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD4012 Series Shielded Coupled Power Inductors - LPD4012-331 LPD4012-331NRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
HP6 Series Hexa-Path Magnetics - HP6-0158 HP6-0158L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details