Coilcraft, Inc. FA267x and FA2732 PoE Transformers for Silicon Laboratories Si3402 FA2671-AL FA2671-ALD

Description
Specified by Silicon Laboratories for Si3402 PD Controller up to 10 W output Designed for IEEE 802.3af-compliant PoE applications Power inductor DO5010H-333 also specified for Si3400 circuit.
Request a Quote
Description
Specified by Silicon Laboratories for Si3402 PD Controller up to 10 W output Designed for IEEE 802.3af-compliant PoE applications Power inductor DO5010H-333 also specified for Si3400 circuit.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flyback transformer designed for Silicon Laboratories Si3402 Power over Ethernet PD controllers up to 10 W, with 1500 Vrms isolation between primary and secondary windings. Operates in continuous conduction mode with 36-72 V input. Package is surface mount with tape and reel packaging, 32 mm tape width, 24 mm pocket spacing, 11.2 mm pocket depth. Weight is 3.8-3.9 g. Operating ambient temperature range is -40°C to +85°C, with maximum part temperature of +125°C. Primary inductance is 40.0 µH ±10% at 0 A, leakage inductance is 0.395 µH. Turns ratio is 1:0.3. Output is 3.3 V at 3.0 A. DC resistance is 0.098 Ω primary, 0.023 Ω secondary. Moisture sensitivity level is 1. Terminations are RoHS tin-silver over tin over nickel over phosphor bronze.

Datasheet Summary
Powered by GS/AI

Flyback transformer designed for Silicon Laboratories Si3402 Power over Ethernet PD controllers up to 10 W, with 1500 Vrms isolation between primary and secondary windings. Operates in continuous conduction mode with 36-72 V input. Package is surface mount with tape and reel packaging, 32 mm tape width, 24 mm pocket spacing, 11.2 mm pocket depth. Weight is 3.8-3.9 g. Operating ambient temperature range is -40°C to +85°C, with maximum part temperature of +125°C. Primary inductance is 40.0 µH ±10% at 0 A, leakage inductance is 0.395 µH. Turns ratio is 1:0.3. Output is 3.3 V at 3.0 A. DC resistance is 0.098 Ω primary, 0.023 Ω secondary. Moisture sensitivity level is 1. Terminations are RoHS tin-silver over tin over nickel over phosphor bronze.

Suppliers

Company
Product
Description
Supplier Links
FA267x and FA2732 PoE Transformers for Silicon Laboratories Si3402 - FA2671-AL FA2671-ALD - Coilcraft, Inc.
Cary, IL, USA
FA267x and FA2732 PoE Transformers for Silicon Laboratories Si3402
FA2671-AL FA2671-ALD
FA267x and FA2732 PoE Transformers for Silicon Laboratories Si3402 FA2671-AL FA2671-ALD
Specified by Silicon Laboratories for Si3402 PD Controller up to 10 W output Designed for IEEE 802.3af-compliant PoE applications Power inductor DO5010H-333 also specified for Si3400 circuit.
  • Specified by Silicon Laboratories for Si3402 PD Controller up to 10 W output
  • Designed for IEEE 802.3af-compliant PoE applications
  • Power inductor DO5010H-333 also specified for Si3400 circuit.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number FA2671-AL FA2671-ALD
Product Name FA267x and FA2732 PoE Transformers for Silicon Laboratories Si3402
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Transformers for ADI ADuM4070 Isolated Switching Regulator - CR7983-CL CR7983-CLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
D1766-AL PoE Transformer for Linear Technology LTC4267 - D1766-AL D1766-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
GA3568, HA3809 Flyback Transformers for Akros AS1135 PoE Controller - HA3809-AL HA3809-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Flyback Transformers - CX9629-AL CX9629-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details