Coilcraft, Inc. EB0057 EB0057-DL

Description
This power factor correction choke is designed specifically for the STMicroelectronics L6562 PFC controller. It is intended for use in IEC61000-3-2 compliant switch mode power supplies used in televisions, desktop PCs and high-end ac-dc adapters/chargers. The EB0057-DL is the RoHS-compliant version of the EB0057-C. It is electrically identical and fits the recommended PC board layout. Coilcraft can design custom transformers with voltage, inductance and DCR values to meet your specific requirements. Contact Coilcraft for more information or for free evaluation samples.
Request a Quote
Description
This power factor correction choke is designed specifically for the STMicroelectronics L6562 PFC controller. It is intended for use in IEC61000-3-2 compliant switch mode power supplies used in televisions, desktop PCs and high-end ac-dc adapters/chargers. The EB0057-DL is the RoHS-compliant version of the EB0057-C. It is electrically identical and fits the recommended PC board layout. Coilcraft can design custom transformers with voltage, inductance and DCR values to meet your specific requirements. Contact Coilcraft for more information or for free evaluation samples.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

This power factor correction choke is designed specifically for the STMicroelectronics L6562 PFC controller and is intended for use in IEC61000-3-2 compliant switch mode power supplies in televisions, desktop PCs, and high-end AC-DC adapters. The EB0057-DL has a ferrite core, RoHS-compliant tin-silver over tin over copper-clad steel terminations, and weighs 75 g. It operates at ambient temperatures from -40°C to +85°C with unlimited floor life at <30°C/85% relative humidity and is packaged in trays of 50 parts. It provides 150 µH inductance at 50 kHz, a maximum primary DC resistance of 0.09 ©, 4800 Vrms isolation, an 8:1 turns ratio, a saturation current of 10.0 A, and a rated RMS current of 4.0 A at 25°C.

Datasheet Summary
Powered by GS/AI

This power factor correction choke is designed specifically for the STMicroelectronics L6562 PFC controller and is intended for use in IEC61000-3-2 compliant switch mode power supplies in televisions, desktop PCs, and high-end AC-DC adapters. The EB0057-DL has a ferrite core, RoHS-compliant tin-silver over tin over copper-clad steel terminations, and weighs 75 g. It operates at ambient temperatures from -40°C to +85°C with unlimited floor life at <30°C/85% relative humidity and is packaged in trays of 50 parts. It provides 150 µH inductance at 50 kHz, a maximum primary DC resistance of 0.09 ©, 4800 Vrms isolation, an 8:1 turns ratio, a saturation current of 10.0 A, and a rated RMS current of 4.0 A at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Cary, IL, USA
This power factor correction choke is designed specifically for the STMicroelectronics L6562 PFC controller. It is intended for use in IEC61000-3-2 compliant switch mode power supplies used in televisions, desktop PCs and high-end ac-dc adapters/chargers. The EB0057-DL is the RoHS-compliant version of the EB0057-C. It is electrically identical and fits the recommended PC board layout. Coilcraft can design custom transformers with voltage, inductance and DCR values to meet your specific requirements. Contact Coilcraft for more information or for free evaluation samples.

This power factor correction choke is designed specifically for the STMicroelectronics L6562 PFC controller. It is intended for use in IEC61000-3-2 compliant switch mode power supplies used in televisions, desktop PCs and high-end ac-dc adapters/chargers.
The EB0057-DL is the RoHS-compliant version of the EB0057-C. It is electrically identical and fits the recommended PC board layout.
Coilcraft can design custom transformers with voltage, inductance and DCR values to meet your specific requirements. Contact Coilcraft for more information or for free evaluation samples.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number EB0057-DL
Product Name EB0057
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

HP2 Series Hexa-Path Magnetics - HP2-0066 HP2-0066LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Flyback Transformers for TI LM5072 PD Interface - FA2898-AL FA2898-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP6 Series Hexa-Path Magnetics - HPH6-0325 HPH6-0325L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
SMT PoE Transformers for 13 Watt Applications - C1585-AL C1585-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details