Coilcraft, Inc. DO1607B Series Backlight Inductors DO1607B-155 DO1607B-155MLC

Description
Coilcraft DO1607B Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path High saturation current ratings High energy storage Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C)
Request a Quote Datasheet
Description
Coilcraft DO1607B Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path High saturation current ratings High energy storage Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DO1607B Series Backlight Inductors - DO1607B-155 DO1607B-155MLC - Coilcraft, Inc.
Cary, IL, USA
DO1607B Series Backlight Inductors
DO1607B-155 DO1607B-155MLC
DO1607B Series Backlight Inductors DO1607B-155 DO1607B-155MLC
Coilcraft DO1607B Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path High saturation current ratings High energy storage Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C)

Coilcraft DO1607B Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance.


  • Open magnetic flux path
  • High saturation current ratings
  • High energy storage
  • Industry standard footprint
  • AEC-Q200 Grade 3 (−40°C to +85°C)
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number DO1607B-155 DO1607B-155MLC
Product Name DO1607B Series Backlight Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application Power Choke
Inductance Range 1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

0603AF Ferrite Chip Inductors - 0603AF-201 0603AF-201XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0603LS (1608) Series Wirewound Ferrite Beads - 0603LS-332 0603LS-332XJRC , 0603LS-332XGRC - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application RF Choke
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-421 0402DF-421XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-7N8 016008C-7N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details