Coilcraft, Inc.D18XX, CS1XXX Series Current SensorsD1871L
Description
Senses current up to 35 A at frequencies up to 1 MHz
1 Volt per Ampere sensitivity (variable through suitable termination)
Available in molded (CS1xxx Series) or encapsulated (D18xx Series) versions
0.5 mm minimum wall thickness meets IEC 380, VDE 0730 and other requirements
Samples of all values plus transformer versions available in Coilcraft Designer's Kit P403
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Senses current up to 35 A at frequencies up to 1 MHz
1 Volt per Ampere sensitivity (variable through suitable termination)
Available in molded (CS1xxx Series) or encapsulated (D18xx Series) versions
0.5 mm minimum wall thickness meets IEC 380, VDE 0730 and other requirements
Samples of all values plus transformer versions available in Coilcraft Designer's Kit P403
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The D1871L is an encapsulated current sensor designed to sense currents up to 35 A at frequencies from 1 to 1000 kHz, with a terminating resistance of 5.7 ohms to achieve 1 volt output per 35 amperes of primary current. It has 200 turns, a minimum inductance of 80 mH, and a maximum DCR of 4.5 ohms. Operating temperature ranges from -40°C to +85°C. The sensor measures 20.3 mm in length, 12.7 mm in width, and 5.3 to 5.8 grams in weight, with tin-silver-copper over copper terminations. It is in phase on leads 3 and A per the documented orientation.
Datasheet Summary Powered by GS/AI
The D1871L is an encapsulated current sensor designed to sense currents up to 35 A at frequencies from 1 to 1000 kHz, with a terminating resistance of 5.7 ohms to achieve 1 volt output per 35 amperes of primary current. It has 200 turns, a minimum inductance of 80 mH, and a maximum DCR of 4.5 ohms. Operating temperature ranges from -40°C to +85°C. The sensor measures 20.3 mm in length, 12.7 mm in width, and 5.3 to 5.8 grams in weight, with tin-silver-copper over copper terminations. It is in phase on leads 3 and A per the documented orientation.
Senses current up to 35 A at frequencies up to 1 MHz
1 Volt per Ampere sensitivity (variable through suitable termination)
Available in molded (CS1xxx Series) or encapsulated (D18xx Series) versions
0.5 mm minimum wall thickness meets IEC 380, VDE 0730 and other requirements
Samples of all values plus transformer versions available in Coilcraft Designer's Kit P403
Senses current up to 35 A at frequencies up to 1 MHz
1 Volt per Ampere sensitivity (variable through suitable termination)
Available in molded (CS1xxx Series) or encapsulated (D18xx Series) versions
0.5 mm minimum wall thickness meets IEC 380, VDE 0730 and other requirements
Samples of all values plus transformer versions available in Coilcraft Designer's Kit P403