The CSX7030-050 is a surface mount current sense transformer designed for automotive applications, featuring a 3.3 mm profile and AEC-Q200 qualification. It offers 1000 Vrms isolation between primary and secondary windings, with a turns ratio of 1:50, inductance of 0.40 mH, and maximum primary DC resistance of 0.52 mΩ. The device supports up to 20 A primary current with a temperature rise of less than 40°C from 25°C ambient, operates from -40°C to +125°C ambient, and meets RoHS and halogen-free requirements. It is packaged in tape and reel for automated assembly, with dimensions of 7.20 mm × 5.20 mm × 3.31 mm and a weight of 385 to 435 mg.
The CSX7030 series is a high-isolation, low-loss current sensing transformer designed for high-performance power electronics and automotive applications. It features a small chip-style package with an ultra-low 3.3 mm profile and is manufactured using a highly automated process to ensure consistent quality and cost efficiency.
With very low DCR, the series minimizes conduction losses and self-heating, making it ideal for high-current applications up to 20 A. A wide range of turns ratios from 1:50 to 1:200 provides excellent design flexibility, while bandwidth up to and beyond 1 MHz enables accurate high-frequency current measurement in fast-switching systems such as DC-DC converters, motor drives, inverters, and power management circuits. The CSX7030 is AEC-Q200 qualified, making it suitable for demanding automotive applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | CSX7030-050 |
| Product Name | CSX7030 Series SMT Current Sense Transformers |
| Transformer Type | Isolation |