Coilcraft, Inc. CST2020 Series Current Sense Transformers CST2020-070L

Description
Sensed current up to 40 Amps Designed for use between 400 Hz to 1 MHz and above Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1 Need parts for space, military or other critical applications? See Coilcraft ST630TCB Series
Request a Quote
Description
Sensed current up to 40 Amps Designed for use between 400 Hz to 1 MHz and above Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1 Need parts for space, military or other critical applications? See Coilcraft ST630TCB Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CST2020-070L is a current sense transformer designed for sensing up to 40 A with a frequency range of 400 Hz to over 1 MHz. It features a 1:70 turns ratio, 3.46 mH secondary inductance measured at 10 kHz, and a primary DC resistance of 0.83 ohms. The transformer provides 4000 Vrms isolation for one minute and meets Reinforced Insulation per UL 60950-1. It operates from -40°C to +125°C ambient, with a maximum part temperature of +165°C, and is AEC-Q200 Grade 1 qualified. The package is a surface-mount design with tin-silver-copper terminations, weighing between 7 and 8.5 grams, and is supplied in trays of 100.

Datasheet Summary
Powered by GS/AI

The CST2020-070L is a current sense transformer designed for sensing up to 40 A with a frequency range of 400 Hz to over 1 MHz. It features a 1:70 turns ratio, 3.46 mH secondary inductance measured at 10 kHz, and a primary DC resistance of 0.83 ohms. The transformer provides 4000 Vrms isolation for one minute and meets Reinforced Insulation per UL 60950-1. It operates from -40°C to +125°C ambient, with a maximum part temperature of +165°C, and is AEC-Q200 Grade 1 qualified. The package is a surface-mount design with tin-silver-copper terminations, weighing between 7 and 8.5 grams, and is supplied in trays of 100.

Suppliers

Company
Product
Description
Supplier Links
CST2020 Series Current Sense Transformers - CST2020-070L - Coilcraft, Inc.
Cary, IL, USA
CST2020 Series Current Sense Transformers
CST2020-070L
CST2020 Series Current Sense Transformers CST2020-070L
Sensed current up to 40 Amps Designed for use between 400 Hz to 1 MHz and above Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1 Need parts for space, military or other critical applications? See Coilcraft ST630TCB Series
  • Sensed current up to 40 Amps
  • Designed for use between 400 Hz to 1 MHz and above
  • Very low primary resistance
  • AEC-Q200 Grade 1 (−40°C to +125°C)
  • Meets Reinforced Insulation per UL 60950-1

Need parts for space, military or other critical applications?
See Coilcraft ST630TCB Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number CST2020-070L
Product Name CST2020 Series Current Sense Transformers
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

MSD1048 Series Shielded Coupled Power Inductors - MSD1048-103 MSD1048-103MED - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
B0434-AL B0434-ALD - B0434-AL B0434-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
CST1211 Series SMT Current Sense Transformers - CST1211-070L CST1211-070LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP6 Series Hexa-Path Magnetics - HP6-0090 HP6-0090L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details